TEGAM, Inc. Electrical Service Voltmeter with Continuity Tester 122

Description
Voltman Electrical Service Voltmeter with Continuity Tester TEGAM's Model 122 voltman is a rugged and fully automatic voltage and continuity tester. It determines whether the input voltage is AC or DC and displays the appropriate value. In the case where both AC and DC voltages are present then the larger voltage is displayed. The Model 122 includes a continuity tester, backlit display, and an audible tone for AC/DC continuity. Technical Specifications Voltage: 750 V AC and DC Accuracy: ± (0.2% rdg + 1 Volt) DC and 50/60 Hz Resolution: 1 V Frequency Range: 45 to 1000 Hz Phantom Voltage Suppression 3 year warranty Made in USA
Datasheet
Description
Voltman Electrical Service Voltmeter with Continuity Tester TEGAM's Model 122 voltman is a rugged and fully automatic voltage and continuity tester. It determines whether the input voltage is AC or DC and displays the appropriate value. In the case where both AC and DC voltages are present then the larger voltage is displayed. The Model 122 includes a continuity tester, backlit display, and an audible tone for AC/DC continuity. Technical Specifications Voltage: 750 V AC and DC Accuracy: ± (0.2% rdg + 1 Volt) DC and 50/60 Hz Resolution: 1 V Frequency Range: 45 to 1000 Hz Phantom Voltage Suppression 3 year warranty Made in USA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical Service Voltmeter with Continuity Tester - 122 - TEGAM, Inc.
Geneva, OH, United States
Electrical Service Voltmeter with Continuity Tester
122
Electrical Service Voltmeter with Continuity Tester 122
Voltman Electrical Service Voltmeter with Continuity Tester TEGAM's Model 122 voltman is a rugged and fully automatic voltage and continuity tester. It determines whether the input voltage is AC or DC and displays the appropriate value. In the case where both AC and DC voltages are present then the larger voltage is displayed. The Model 122 includes a continuity tester, backlit display, and an audible tone for AC/DC continuity. Technical Specifications Voltage: 750 V AC and DC Accuracy: ± (0.2% rdg + 1 Volt) DC and 50/60 Hz Resolution: 1 V Frequency Range: 45 to 1000 Hz Phantom Voltage Suppression 3 year warranty Made in USA

Voltman Electrical Service Voltmeter

with Continuity Tester

TEGAM's Model 122 voltman is a rugged and fully automatic voltage and continuity tester. It determines whether the input voltage is AC or DC and displays the appropriate value. In the case where both AC and DC voltages are present then the larger voltage is displayed. The Model 122 includes a continuity tester, backlit display, and an audible tone for AC/DC continuity.

Technical Specifications

  • Voltage: 750 V AC and DC
  • Accuracy: ± (0.2% rdg + 1 Volt) DC and 50/60 Hz
  • Resolution: 1 V
  • Frequency Range: 45 to 1000 Hz
  • Phantom Voltage Suppression
  • 3 year warranty
  • Made in USA
Supplier's Site Datasheet

Technical Specifications

  TEGAM, Inc.
Product Category Digital Voltmeters
Product Number 122
Product Name Electrical Service Voltmeter with Continuity Tester
Form Factor Handheld
Measurement Type AC / DC
Display Digits 3 Digits; Plus a 1/2 digit
Special Measurement Types Continuity Check
Unlock Full Specs
to access all available technical data

Similar Products

DC Voltage Probe - HVP 500 - Sames North American Corporation
Sames North American Corporation
Specs
Form Factor Probe
Measurement Type DC
DC Voltage ? to 100000 volts
View Details
MeasureReady™ - M81-SSM - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Form Factor Bench top
Measurement Type DC
View Details
UT181A TRMS Datalogging Digital Multimeter - UT181A - Uni-Trend US
Specs
Form Factor Handheld
Measurement Type AC
Standards and Certifications RoHS
View Details
RF Volt Meters - 9241 - Maury Microwave
Maury Microwave
Specs
DC Voltage 2.00E-4 to 300 volts
View Details