Pickering Electronics Series 102 102M-1-B-5/1

Description
The Series 102 is a range of subminiature coaxial reed relays for high frequency applications up to 3 GHz, performance characteristics will be found on reverse of this sheet. Two package types are available, both displaying outstanding RF performance in terms of low insertion loss, good isolation and excellent VSWR characteristics in 50 ohms systems. These relays have good coil drive levels making them ideal for portable applications or where space is at a premium. If an even smaller RF relay is required, look at the Series 109RF or 111 RF.
Description
The Series 102 is a range of subminiature coaxial reed relays for high frequency applications up to 3 GHz, performance characteristics will be found on reverse of this sheet. Two package types are available, both displaying outstanding RF performance in terms of low insertion loss, good isolation and excellent VSWR characteristics in 50 ohms systems. These relays have good coil drive levels making them ideal for portable applications or where space is at a premium. If an even smaller RF relay is required, look at the Series 109RF or 111 RF.
Datasheet
Datasheet Summary
Powered by GS/AI

The 102M-1-B-5/1 is a subminiature coaxial reed relay in the Series 102 family, designed for RF and high-speed digital applications up to 3 GHz. It features a mu-metal package in single-in-line format with six pins for PCB mounting, offering low insertion loss, high isolation, and excellent VSWR in 50 ohm systems. This device is a Form B (energize to break) configuration with a 5 V coil, capable of switching up to 10 watts at 200 V with a contact resistance of 0.15 Ω. Insulation resistance exceeds 10¹² Ω, and the open-switch capacitance is 0.1 pF. Operate and release times are 0.5 ms and 0.2 ms respectively. The relay is 100% tested for dynamic contact resistance and is suitable for portable or space-constrained applications.

Datasheet Summary
Powered by GS/AI

The 102M-1-B-5/1 is a subminiature coaxial reed relay in the Series 102 family, designed for RF and high-speed digital applications up to 3 GHz. It features a mu-metal package in single-in-line format with six pins for PCB mounting, offering low insertion loss, high isolation, and excellent VSWR in 50 ohm systems. This device is a Form B (energize to break) configuration with a 5 V coil, capable of switching up to 10 watts at 200 V with a contact resistance of 0.15 Ω. Insulation resistance exceeds 10¹² Ω, and the open-switch capacitance is 0.1 pF. Operate and release times are 0.5 ms and 0.2 ms respectively. The relay is 100% tested for dynamic contact resistance and is suitable for portable or space-constrained applications.

Suppliers

Company
Product
Description
Supplier Links
Clacton-on-Sea, Essex, United Kingdom
Series 102
102M-1-B-5/1
Series 102 102M-1-B-5/1
The Series 102 is a range of subminiature coaxial reed relays for high frequency applications up to 3 GHz, performance characteristics will be found on reverse of this sheet. Two package types are available, both displaying outstanding RF performance in terms of low insertion loss, good isolation and excellent VSWR characteristics in 50 ohms systems. These relays have good coil drive levels making them ideal for portable applications or where space is at a premium. If an even smaller RF relay is required, look at the Series 109RF or 111 RF.

The Series 102 is a range of subminiature coaxial reed relays for high frequency applications up to 3 GHz, performance characteristics will be found on reverse of this sheet. Two package types are available, both displaying outstanding RF performance in terms of low insertion loss, good isolation and excellent VSWR characteristics in 50 ohms systems. These relays have good coil drive levels making them ideal for portable applications or where space is at a premium. If an even smaller RF relay is required, look at the Series 109RF or 111 RF.

Supplier's Site Datasheet

Technical Specifications

  Pickering Electronics
Product Category Electromechanical Relays
Product Number 102M-1-B-5/1
Product Name Series 102
Relay Type Reed Relay
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
NO 0
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-100A-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
View Details
Safety Relays - 56.OA03.1271C - Altech Corp.
Specs
Mounting Socket or Plug-in Style
NO 1
NC 1
View Details
3 suppliers
Automotive Relays - FBR59-HW (24V car battery) - FCL Components America
Specs
Relay Type Automotive
Mounting TH
View Details
Electromechanical Interface Relays - 1372115 - RS Components, Ltd.
Specs
Mounting DIN; Din rail
Poles Single Pole (SP)
Throw Double Throw
View Details