TE Connectivity Switches - Rocker Switches TRD11F10WL

Description
SWITCH ROCKER SPDT 0.4VA 20V
Description
SWITCH ROCKER SPDT 0.4VA 20V

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Switches - Rocker Switches
TRD11F10WL
Switches - Rocker Switches TRD11F10WL
SWITCH ROCKER SPDT 0.4VA 20V

SWITCH ROCKER SPDT 0.4VA 20V

Supplier's Site
Switch, Rocker, Spdt, 20V, Black; Switch Operation Alcoswitch Te Connectivity - 92F2904 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Rocker, Spdt, 20V, Black; Switch Operation Alcoswitch Te Connectivity
92F2904
Switch, Rocker, Spdt, 20V, Black; Switch Operation Alcoswitch Te Connectivity 92F2904
SWITCH, ROCKER, SPDT, 20V, BLACK; Switch Operation:On-None-(O n); Contact Configuration:SPDT; Illumination:Non Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Black; Product Range:TRD Series; Contact Current AC Max:- RoHS Compliant: Yes

SWITCH, ROCKER, SPDT, 20V, BLACK; Switch Operation:On-None-(On); Contact Configuration:SPDT; Illumination:Non Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Black; Product Range:TRD Series; Contact Current AC Max:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Rocker Switches Rocker Switches
Product Number TRD11F10WL 92F2904
Product Name Switches - Rocker Switches Switch, Rocker, Spdt, 20V, Black; Switch Operation Alcoswitch Te Connectivity
Rocker Actuator Concave (Curved) Rocker
Switch Function Momentary
Momentary Contact Switch Function On-Mom Three Position Momentary (Center NEUTRAL)
Pole & Throw Specifications Single Pole, Double Throw; SPDT Single Pole, Double Throw; SPDT
Terminal Type Solder Terminals; Solder Lug
Unlock Full Specs
to access all available technical data

Similar Products

Ultra-Thin Rocker - GW22LBV - NKK Switches
Specs
Rocker Actuator Paddle; Paddle
Momentary Contact Switch Function On-On
Pole & Throw Specifications Double Pole, Double Throw; DPDT
View Details
5 suppliers
Switch, SPDT, rocker - K122283A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Pole & Throw Specifications Single Pole, Double Throw
View Details
Forward / Neutral / Reverse Hall Effect Rocker - HFNR - OTTO Controls
Specs
Features Illuminated; Weather resistant or waterproof
Operating Temperature -40 to 185 F (-40 to 85 C)
Mechanical Life 3.00E6
View Details