TE Connectivity Electronic Wholesale - SR4M4012 SR4M4012

Description
Manufacturer: TE Connectivity Potter & Brumfield Relays Win Source Part Number: 1258626-SR4M4012 Packaging: Tube Termination Style: PC Pin Mounting Style: Through Hole Contact Form: 4PST-3NO/1NC (3 Form A, 1 Form B) Contact Material: Silver Tin Oxide (AgSnO) Coil Resistance: 180 Ohms Coil Current: 66.7mA Coil Voltage: 12VDC Contact Rating (Current): 8A Switching Voltage: 400VAC - Max Coil Power: 800mW Categories: Relays Temperature Range - Operating: -25°C ~ 70°C Manufacturer Homepage: www.macom.com Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Application Field: Used in Industrial, Automation & Process Control Manufacturer Pack Quantity: 10 MSL Level: 1 (Unlimited) Must Operate Voltage: 9 VDC Must Release Voltage: 1.2 VDC
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity Potter & Brumfield Relays Win Source Part Number: 1258626-SR4M4012 Packaging: Tube Termination Style: PC Pin Mounting Style: Through Hole Contact Form: 4PST-3NO/1NC (3 Form A, 1 Form B) Contact Material: Silver Tin Oxide (AgSnO) Coil Resistance: 180 Ohms Coil Current: 66.7mA Coil Voltage: 12VDC Contact Rating (Current): 8A Switching Voltage: 400VAC - Max Coil Power: 800mW Categories: Relays Temperature Range - Operating: -25°C ~ 70°C Manufacturer Homepage: www.macom.com Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Application Field: Used in Industrial, Automation & Process Control Manufacturer Pack Quantity: 10 MSL Level: 1 (Unlimited) Must Operate Voltage: 9 VDC Must Release Voltage: 1.2 VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electronic Wholesale - SR4M4012 - 1258626-SR4M4012 - Win Source Electronics
Laguna Hills, CA, United States
Electronic Wholesale - SR4M4012
1258626-SR4M4012
Electronic Wholesale - SR4M4012 1258626-SR4M4012
Manufacturer: TE Connectivity Potter & Brumfield Relays Win Source Part Number: 1258626-SR4M4012 Packaging: Tube Termination Style: PC Pin Mounting Style: Through Hole Contact Form: 4PST-3NO/1NC (3 Form A, 1 Form B) Contact Material: Silver Tin Oxide (AgSnO) Coil Resistance: 180 Ohms Coil Current: 66.7mA Coil Voltage: 12VDC Contact Rating (Current): 8A Switching Voltage: 400VAC - Max Coil Power: 800mW Categories: Relays Temperature Range - Operating: -25°C ~ 70°C Manufacturer Homepage: www.macom.com Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Application Field: Used in Industrial, Automation & Process Control Manufacturer Pack Quantity: 10 MSL Level: 1 (Unlimited) Must Operate Voltage: 9 VDC Must Release Voltage: 1.2 VDC

Manufacturer: TE Connectivity Potter & Brumfield Relays
Win Source Part Number: 1258626-SR4M4012
Packaging: Tube
Termination Style: PC Pin
Mounting Style: Through Hole
Contact Form: 4PST-3NO/1NC (3 Form A, 1 Form B)
Contact Material: Silver Tin Oxide (AgSnO)
Coil Resistance: 180 Ohms
Coil Current: 66.7mA
Coil Voltage: 12VDC
Contact Rating (Current): 8A
Switching Voltage: 400VAC - Max
Coil Power: 800mW
Categories: Relays
Temperature Range - Operating: -25°C ~ 70°C
Manufacturer Homepage: www.macom.com
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial, Automation & Process Control
Manufacturer Pack Quantity: 10
MSL Level: 1 (Unlimited)
Must Operate Voltage: 9 VDC
Must Release Voltage: 1.2 VDC

Buy Now
RELAY SAFETY 4PST 8A 12V Safety Non Latching 66.7mA 12VDC 4PST (3 Form A 1 Form B) 8A 400VAC - Max 9 VDC 1.2 VDC - - SR4M4012 - ASAP Semiconductor LLC
Anaheim, CA, United States
RELAY SAFETY 4PST 8A 12V Safety Non Latching 66.7mA 12VDC 4PST (3 Form A 1 Form B) 8A 400VAC - Max 9 VDC 1.2 VDC -
SR4M4012
RELAY SAFETY 4PST 8A 12V Safety Non Latching 66.7mA 12VDC 4PST (3 Form A 1 Form B) 8A 400VAC - Max 9 VDC 1.2 VDC - SR4M4012
RELAY SAFETY 4PST 8A 12V Safety Non Latching 66.7mA 12VDC 4PST (3 Form A 1 Form B) 8A 400VAC - Max 9 VDC 1.2 VDC - Through Hole PC Pin Tube

RELAY SAFETY 4PST 8A 12V Safety Non Latching 66.7mA 12VDC 4PST (3 Form A 1 Form B) 8A 400VAC - Max 9 VDC 1.2 VDC - Through Hole PC Pin Tube

Supplier's Site
Safety Relays - PB1000-ND - DigiKey
Thief River Falls, MN, United States
Safety Relays
PB1000-ND
Safety Relays PB1000-ND
BRIDGE 1-PH KBPC8-PB10 50V 150C

BRIDGE 1-PH KBPC8-PB10 50V 150C

Buy Now Datasheet
Sheung Wan, Hong Kong
Safety Relays
SR4M4012
Safety Relays SR4M4012
Safety Relays SAFETY RELAY

Safety Relays SAFETY RELAY

Buy Now Datasheet
Safety Relays - SR4M4012 - ODG (Origin Data Global)
Shenzhen, China
Safety Relays
SR4M4012
Safety Relays SR4M4012
RELAY SAFETY 4PST 8A 12V

RELAY SAFETY 4PST 8A 12V

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ASAP Semiconductor LLC DigiKey VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Electromechanical Relays Safety Relays Safety Relays Safety Relays Safety Relays
Product Number 1258626-SR4M4012 SR4M4012 PB1000-ND SR4M4012 SR4M4012
Product Name Electronic Wholesale - SR4M4012 RELAY SAFETY 4PST 8A 12V Safety Non Latching 66.7mA 12VDC 4PST (3 Form A 1 Form B) 8A 400VAC - Max 9 VDC 1.2 VDC - Safety Relays Safety Relays Safety Relays
Mounting PCBoard; Through Hole PCBoard PCBoard Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-DT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
Mounting DIN
View Details
Type 20.22 - Modular step relay 16A - 202291100000 - Finder S.p.A. con unico socio
Specs
Approvals CE-2, LLOYD, EAC-1, cRUus, ukca, IMQ-grande, RINA
NO 2
View Details
Safety Relays - 56.OA21.2431 - Altech Corp.
Specs
Mounting Socket or Plug-in Style
Approvals TÜV, UL, cUL
NO 1
View Details
40A Automotive Relay - CHAF4 Series - Churod Americas, Inc.
Specs
Relay Type Automotive
Mounting Bracket (Flange) Mount; Socket or Plug-in Style
Poles Single Pole (SP)
View Details