TE Connectivity NTC Thermistors SP44901X-1

Description
Dimensions Lead Wire Length : 1000 MM  [39.37 INCH ] Electrical Characteristics β-Value(25/85) (K) : 3987 Product Type Features NTC Sensor Type : Epoxy Coated NTC Thermistor Tolerance β-Value (PCT) : ±0.8 Usage Conditions Operating Temperature (Max) : 90 DEGC  [194 DEGF ] Operating Temperature Range : -55 - 90 DEGC  [-67 - 194 DEGF ] Resistance (at 25°C) (KOHM) : 2.252
Request a Quote Datasheet
Description
Dimensions Lead Wire Length : 1000 MM  [39.37 INCH ] Electrical Characteristics β-Value(25/85) (K) : 3987 Product Type Features NTC Sensor Type : Epoxy Coated NTC Thermistor Tolerance β-Value (PCT) : ±0.8 Usage Conditions Operating Temperature (Max) : 90 DEGC  [194 DEGF ] Operating Temperature Range : -55 - 90 DEGC  [-67 - 194 DEGF ] Resistance (at 25°C) (KOHM) : 2.252
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NTC Thermistors - SP44901X-1 - TE Connectivity
Berwyn, PA, United States
NTC Thermistors
SP44901X-1
NTC Thermistors SP44901X-1
Dimensions Lead Wire Length : 1000 MM  [39.37 INCH ] Electrical Characteristics β-Value(25/85) (K) : 3987 Product Type Features NTC Sensor Type : Epoxy Coated NTC Thermistor Tolerance β-Value (PCT) : ±0.8 Usage Conditions Operating Temperature (Max) : 90 DEGC  [194 DEGF ] Operating Temperature Range : -55 - 90 DEGC  [-67 - 194 DEGF ] Resistance (at 25°C) (KOHM) : 2.252

Dimensions


  • Lead Wire Length : 1000 MM  [39.37 INCH ]

Electrical Characteristics


  • β-Value(25/85) (K) : 3987

Product Type Features


  • NTC Sensor Type : Epoxy Coated NTC Thermistor
  • Tolerance β-Value (PCT) : ±0.8

Usage Conditions


  • Operating Temperature (Max) : 90 DEGC  [194 DEGF ]
  • Operating Temperature Range : -55 - 90 DEGC  [-67 - 194 DEGF ]
  • Resistance (at 25°C) (KOHM) : 2.252
Buy Now Datasheet
NTC Thermistors - 223-SP44901X-1-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
223-SP44901X-1-ND
NTC Thermistors 223-SP44901X-1-ND
44901X GSFC 311P18-01T101

44901X GSFC 311P18-01T101

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Thermistors Thermistors
Product Number SP44901X-1 223-SP44901X-1-ND
Product Name NTC Thermistors NTC Thermistors
Temperature Range -55 to 90 C (-67 to 194 F)
Unlock Full Specs
to access all available technical data

Similar Products

NTC Thermistors - 11031221-00 - TE Connectivity
Specs
Temperature Range -40 to 200 C (-40 to 392 F)
View Details
Discrete NTC - 11028332-00 - TE Connectivity
Specs
Coating Glass
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 3000 ohms
View Details