TE Connectivity Temperature Sensing Resistor; Zero Power Resistance At 25°C Te Connectivity Sensors 55032

Description
TEMPERATURE SENSING RESISTOR; Zero Power Resistance at 25°C:30kohm; Product Range:55000 Series; Thermistor Mounting:Through Hole; Beta Value (K):3943K; Thermistor Case Style:-; Thermistor Terminals:Wire Leaded; Voltage Rating:0V
Datasheet
Description
TEMPERATURE SENSING RESISTOR; Zero Power Resistance at 25°C:30kohm; Product Range:55000 Series; Thermistor Mounting:Through Hole; Beta Value (K):3943K; Thermistor Case Style:-; Thermistor Terminals:Wire Leaded; Voltage Rating:0V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Sensing Resistor; Zero Power Resistance At 25°C Te Connectivity Sensors - 52F9194 - Newark, An Avnet Company
Chicago, IL, United States
Temperature Sensing Resistor; Zero Power Resistance At 25°C Te Connectivity Sensors
52F9194
Temperature Sensing Resistor; Zero Power Resistance At 25°C Te Connectivity Sensors 52F9194
TEMPERATURE SENSING RESISTOR; Zero Power Resistance at 25°C:30kohm; Product Range:55000 Series; Thermistor Mounting:Through Hole; Beta Value (K):3943K; Thermistor Case Style:-; Thermistor Terminals:Wire Leaded; Voltage Rating:0V

TEMPERATURE SENSING RESISTOR; Zero Power Resistance at 25°C:30kohm; Product Range:55000 Series; Thermistor Mounting:Through Hole; Beta Value (K):3943K; Thermistor Case Style:-; Thermistor Terminals:Wire Leaded; Voltage Rating:0V

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermistors
Product Number 52F9194
Product Name Temperature Sensing Resistor; Zero Power Resistance At 25°C Te Connectivity Sensors
Housing Other
Unlock Full Specs
to access all available technical data

Similar Products

LT73 Linear Positive Tempco Thermistors -  - KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Thermal Time Constant 1 to 1.5 sec, in air
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details
PTC Thermistors - KLC2021401500210-230 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 1000 to 3000 ohms
Special Reference Temperature 230 C (446 F)
View Details
115 Degree Celsius (ºC) Surface Temperature Round Positive Temperature Coefficient (PTC) Thermistor - KLC0113400230-115 - Pelonis Technologies, Inc.
Specs
Package / Electrode Type Chip/Surface
Housing Surface
Features PTC
View Details