TE Connectivity RTD Sensor Elements SB0875

Description
Configuration Features Electrical Connection : Open End Dimensions Body Diameter : 4.5 MM  [.177 INCH ] Body Length : 30 MM  [1.18 INCH ] Wire Diameter : .25 MM  [.009 INCH ] Mechanical Attachment Wire Length (MM) : 15 Other Tolerance Class : 1/3 DIN / W0.1 Wire Count : 2 Product Type Features Element Material : Platinum Element Type : Glass Lead Wire Style : Ni/Pt RTD Element Type : Platinum Glass Wire Wound Element Wire/Cladding Type : Ni/Pt Usage Conditions Accuracy (at T_ref) (DEGC) : ± .1 Operating Temperature (Max) : 150 DEGC  [302 DEGF ] Operating Temperature Range : 0 - 150 DEGC  [32 - 302 DEGF ] T1 and T2 for TCR (DEGC) : 0 and +100 TCR at (T1 and T2) (PPMC) : 3850
Request a Quote Datasheet
Description
Configuration Features Electrical Connection : Open End Dimensions Body Diameter : 4.5 MM  [.177 INCH ] Body Length : 30 MM  [1.18 INCH ] Wire Diameter : .25 MM  [.009 INCH ] Mechanical Attachment Wire Length (MM) : 15 Other Tolerance Class : 1/3 DIN / W0.1 Wire Count : 2 Product Type Features Element Material : Platinum Element Type : Glass Lead Wire Style : Ni/Pt RTD Element Type : Platinum Glass Wire Wound Element Wire/Cladding Type : Ni/Pt Usage Conditions Accuracy (at T_ref) (DEGC) : ± .1 Operating Temperature (Max) : 150 DEGC  [302 DEGF ] Operating Temperature Range : 0 - 150 DEGC  [32 - 302 DEGF ] T1 and T2 for TCR (DEGC) : 0 and +100 TCR at (T1 and T2) (PPMC) : 3850
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RTD Sensor Elements - SB0875 - TE Connectivity
Berwyn, PA, United States
RTD Sensor Elements
SB0875
RTD Sensor Elements SB0875
Configuration Features Electrical Connection : Open End Dimensions Body Diameter : 4.5 MM  [.177 INCH ] Body Length : 30 MM  [1.18 INCH ] Wire Diameter : .25 MM  [.009 INCH ] Mechanical Attachment Wire Length (MM) : 15 Other Tolerance Class : 1/3 DIN / W0.1 Wire Count : 2 Product Type Features Element Material : Platinum Element Type : Glass Lead Wire Style : Ni/Pt RTD Element Type : Platinum Glass Wire Wound Element Wire/Cladding Type : Ni/Pt Usage Conditions Accuracy (at T_ref) (DEGC) : ± .1 Operating Temperature (Max) : 150 DEGC  [302 DEGF ] Operating Temperature Range : 0 - 150 DEGC  [32 - 302 DEGF ] T1 and T2 for TCR (DEGC) : 0 and +100 TCR at (T1 and T2) (PPMC) : 3850

Configuration Features


  • Electrical Connection : Open End

Dimensions


  • Body Diameter : 4.5 MM  [.177 INCH ]
  • Body Length : 30 MM  [1.18 INCH ]
  • Wire Diameter : .25 MM  [.009 INCH ]

Mechanical Attachment


  • Wire Length (MM) : 15

Other


  • Tolerance Class : 1/3 DIN / W0.1
  • Wire Count : 2

Product Type Features


  • Element Material : Platinum
  • Element Type : Glass
  • Lead Wire Style : Ni/Pt
  • RTD Element Type : Platinum Glass Wire Wound Element
  • Wire/Cladding Type : Ni/Pt

Usage Conditions


  • Accuracy (at T_ref) (DEGC) : ± .1
  • Operating Temperature (Max) : 150 DEGC  [302 DEGF ]
  • Operating Temperature Range : 0 - 150 DEGC  [32 - 302 DEGF ]
  • T1 and T2 for TCR (DEGC) : 0 and +100
  • TCR at (T1 and T2) (PPMC) : 3850
Buy Now Datasheet
RTD (Resistance Temperature Detector) - 223-SB0875-ND - DigiKey
Thief River Falls, MN, United States
RTD (Resistance Temperature Detector)
223-SB0875-ND
RTD (Resistance Temperature Detector) 223-SB0875-ND
GO3045 1PT100 W0.1 L30/D4.5MM

GO3045 1PT100 W0.1 L30/D4.5MM

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Resistive Temperature Devices (RTD) Elements Resistive Temperature Devices (RTD) Elements
Product Number SB0875 223-SB0875-ND
Product Name RTD Sensor Elements RTD (Resistance Temperature Detector)
Operating Temperature 302 F (150 C)
Unlock Full Specs
to access all available technical data

Similar Products

RTD Sensor Elements - SB0794 - TE Connectivity
Specs
Operating Temperature 482 F (250 C)
Accuracy 0.1500 ±% Full Scale
Technology Wire Wound; (Platinum)
View Details
2 suppliers
RTD Sensor Elements - NB-PTCO-053 - TE Connectivity
Specs
Operating Temperature 572 F (300 C)
Accuracy 0.3000 ±% Full Scale
Technology Thin Film; (Platinum)
View Details
2 suppliers