TE Connectivity RTD Sensor Elements NB-PTCO-126

Description
Configuration Features Electrical Connection : Open End Dimensions Body Height : 1.1 MM  [.043 INCH ] Body Length : 5 MM  [.197 INCH ] Body Width : 2 MM  [.078 INCH ] Wire Diameter : .25 MM  [.009 INCH ] Mechanical Attachment Wire Length : 10 MM  [.393 INCH ] Other Tolerance Class : Class B / F0.3 Wire Count : 2 Product Type Features Element Material : Platinum Element Type : Ceramic Lead Wire Style : Ni/Au RTD Element Type : Platinum Thin Film Temperature Element Wire/Cladding Type : Ni/Au Usage Conditions Accuracy (at T_ref) (DEGC) : ± .3 Operating Temperature (Max) : 600 DEGC  [1112 DEGF ] Operating Temperature Range : -50 - 600 DEGC  [-58 - 1112 DEGF ] T1 and T2 for TCR (DEGC) : 0 and +100 TCR at (T1 and T2) (PPMC) : 3850
Request a Quote Datasheet
Description
Configuration Features Electrical Connection : Open End Dimensions Body Height : 1.1 MM  [.043 INCH ] Body Length : 5 MM  [.197 INCH ] Body Width : 2 MM  [.078 INCH ] Wire Diameter : .25 MM  [.009 INCH ] Mechanical Attachment Wire Length : 10 MM  [.393 INCH ] Other Tolerance Class : Class B / F0.3 Wire Count : 2 Product Type Features Element Material : Platinum Element Type : Ceramic Lead Wire Style : Ni/Au RTD Element Type : Platinum Thin Film Temperature Element Wire/Cladding Type : Ni/Au Usage Conditions Accuracy (at T_ref) (DEGC) : ± .3 Operating Temperature (Max) : 600 DEGC  [1112 DEGF ] Operating Temperature Range : -50 - 600 DEGC  [-58 - 1112 DEGF ] T1 and T2 for TCR (DEGC) : 0 and +100 TCR at (T1 and T2) (PPMC) : 3850
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RTD Sensor Elements - NB-PTCO-126 - TE Connectivity
Berwyn, PA, United States
RTD Sensor Elements
NB-PTCO-126
RTD Sensor Elements NB-PTCO-126
Configuration Features Electrical Connection : Open End Dimensions Body Height : 1.1 MM  [.043 INCH ] Body Length : 5 MM  [.197 INCH ] Body Width : 2 MM  [.078 INCH ] Wire Diameter : .25 MM  [.009 INCH ] Mechanical Attachment Wire Length : 10 MM  [.393 INCH ] Other Tolerance Class : Class B / F0.3 Wire Count : 2 Product Type Features Element Material : Platinum Element Type : Ceramic Lead Wire Style : Ni/Au RTD Element Type : Platinum Thin Film Temperature Element Wire/Cladding Type : Ni/Au Usage Conditions Accuracy (at T_ref) (DEGC) : ± .3 Operating Temperature (Max) : 600 DEGC  [1112 DEGF ] Operating Temperature Range : -50 - 600 DEGC  [-58 - 1112 DEGF ] T1 and T2 for TCR (DEGC) : 0 and +100 TCR at (T1 and T2) (PPMC) : 3850

Configuration Features


  • Electrical Connection : Open End

Dimensions


  • Body Height : 1.1 MM  [.043 INCH ]
  • Body Length : 5 MM  [.197 INCH ]
  • Body Width : 2 MM  [.078 INCH ]
  • Wire Diameter : .25 MM  [.009 INCH ]

Mechanical Attachment


  • Wire Length : 10 MM  [.393 INCH ]

Other


  • Tolerance Class : Class B / F0.3
  • Wire Count : 2

Product Type Features


  • Element Material : Platinum
  • Element Type : Ceramic
  • Lead Wire Style : Ni/Au
  • RTD Element Type : Platinum Thin Film Temperature Element
  • Wire/Cladding Type : Ni/Au

Usage Conditions


  • Accuracy (at T_ref) (DEGC) : ± .3
  • Operating Temperature (Max) : 600 DEGC  [1112 DEGF ]
  • Operating Temperature Range : -50 - 600 DEGC  [-58 - 1112 DEGF ]
  • T1 and T2 for TCR (DEGC) : 0 and +100
  • TCR at (T1 and T2) (PPMC) : 3850
Buy Now Datasheet
RTD (Resistance Temperature Detector) - 223-1798-ND - DigiKey
Thief River Falls, MN, United States
RTD (Resistance Temperature Detector)
223-1798-ND
RTD (Resistance Temperature Detector) 223-1798-ND
1 kOhms RTD Platinum (Pt) ±0.001% 3850ppm/°C 2-SIP

1 kOhms RTD Platinum (Pt) ±0.001% 3850ppm/°C 2-SIP

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Resistive Temperature Devices (RTD) Elements Resistive Temperature Devices (RTD) Elements
Product Number NB-PTCO-126 223-1798-ND
Product Name RTD Sensor Elements RTD (Resistance Temperature Detector)
Operating Temperature 1112 F (600 C) -58 to 1112 F (-50 to 600 C)
Unlock Full Specs
to access all available technical data

Similar Products

RTD Sensor Elements - 32205241 - TE Connectivity
Specs
Operating Temperature -148 to 482 F (-100 to 250 C)
Accuracy 0.1500 ±% Full Scale
Technology Wire Wound; (Platinum)
View Details
RTD Sensor Elements - SB0866 - TE Connectivity
Specs
Operating Temperature 482 F (250 C)
Accuracy 0.1500 ±% Full Scale
Technology Wire Wound; (Platinum)
View Details