TE Connectivity Snap Action, Limit Switches SAJ35XXSRLN49SDTFAQ

Description
SMINSA SW SH-H-R 0.49N. 5A AC DT
Request a Quote Datasheet
Description
SMINSA SW SH-H-R 0.49N. 5A AC DT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Snap Action, Limit Switches - 450-SAJ35XXSRLN49SDTFAQ-ND - DigiKey
Thief River Falls, MN, United States
Snap Action, Limit Switches
450-SAJ35XXSRLN49SDTFAQ-ND
Snap Action, Limit Switches 450-SAJ35XXSRLN49SDTFAQ-ND
SMINSA SW SH-H-R 0.49N. 5A AC DT

SMINSA SW SH-H-R 0.49N. 5A AC DT

Buy Now Datasheet
Microsw, Spdt, Hinge Lever, 5A, 250Vac Rohs Compliant Alcoswitch Te Connectivity - 54AH3754 - Newark, An Avnet Company
Chicago, IL, United States
Microsw, Spdt, Hinge Lever, 5A, 250Vac Rohs Compliant Alcoswitch Te Connectivity
54AH3754
Microsw, Spdt, Hinge Lever, 5A, 250Vac Rohs Compliant Alcoswitch Te Connectivity 54AH3754
MICROSW, SPDT, HINGE LEVER, 5A, 250VAC ROHS COMPLIANT: YES

MICROSW, SPDT, HINGE LEVER, 5A, 250VAC ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Snap Action Switches Snap Action Switches
Product Number 450-SAJ35XXSRLN49SDTFAQ-ND 54AH3754
Product Name Snap Action, Limit Switches Microsw, Spdt, Hinge Lever, 5A, 250Vac Rohs Compliant Alcoswitch Te Connectivity
Actuator Style Lever Style; Roller Style Lever Style
Operating Temp -40 to 185 F (-40 to 85 C)
Pole and Throw Specifications Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT)
Maximum Current 5 amps
Actuating Force 2.12 oz (0.5885 N)
Unlock Full Specs
to access all available technical data

Similar Products

Micro Switches - 7972494 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Plunger
Standards and Certifications RoHS
Actuating Force 9.98 oz (2.78 N)
View Details
D2AW-R Sealed Ultra Subminiature Basic Switch with Integrated Resistors - D2AW-R5-ER003D - Aratas America LLC
Specs
Actuator Style Pushbutton Style
Common Size Standard
Actuating Force 3.6 oz (1 N)
View Details
3AT Series High Temperature Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -65 to 450 F (-54 to 232 C)
Maximum Current 1 amps
View Details
Snap Action Switches - K1003926 - TE Connectivity
Specs
Actuator Style Stuffer (Plunger Style)
Standards and Certifications RoHS
Pole and Throw Specifications Single Pole, Single Throw (SPST)
View Details