TE Connectivity Snap Action, Limit Switches SAJ35XXPP0N49SDTSEQ

Description
SMINSA SW PPL 0.49N. 5A AC DT SL
Request a Quote Datasheet
Description
SMINSA SW PPL 0.49N. 5A AC DT SL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Snap Action, Limit Switches - 450-SAJ35XXPP0N49SDTSEQ-ND - DigiKey
Thief River Falls, MN, United States
Snap Action, Limit Switches
450-SAJ35XXPP0N49SDTSEQ-ND
Snap Action, Limit Switches 450-SAJ35XXPP0N49SDTSEQ-ND
SMINSA SW PPL 0.49N. 5A AC DT SL

SMINSA SW PPL 0.49N. 5A AC DT SL

Buy Now Datasheet
Microsw, Spdt, Pin Plunger, 5A, 250Vac Rohs Compliant Alcoswitch Te Connectivity - 54AH3753 - Newark, An Avnet Company
Chicago, IL, United States
Microsw, Spdt, Pin Plunger, 5A, 250Vac Rohs Compliant Alcoswitch Te Connectivity
54AH3753
Microsw, Spdt, Pin Plunger, 5A, 250Vac Rohs Compliant Alcoswitch Te Connectivity 54AH3753
MICROSW, SPDT, PIN PLUNGER, 5A, 250VAC ROHS COMPLIANT: YES

MICROSW, SPDT, PIN PLUNGER, 5A, 250VAC ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Snap Action Switches Snap Action Switches
Product Number 450-SAJ35XXPP0N49SDTSEQ-ND 54AH3753
Product Name Snap Action, Limit Switches Microsw, Spdt, Pin Plunger, 5A, 250Vac Rohs Compliant Alcoswitch Te Connectivity
Actuator Style Round (Pin Plunger)
Operating Temp -40 to 185 F (-40 to 85 C)
Pole and Throw Specifications Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT)
Maximum Current 5 amps
Actuating Force 1.76 oz (0.4904 N)
Unlock Full Specs
to access all available technical data

Similar Products

Snap Action, Limit Switches - 450-3318-1-ND - DigiKey
Specs
Actuator Style Angled Toggle (Detector)
Operating Temp -40 to 185 F (-40 to 85 C)
Pole and Throw Specifications Single Pole, Single Throw (SPST)
View Details
Micro Switches - 241233 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Lever Style; Lever
Common Size Subminiature
Standards and Certifications RoHS
View Details
4AT Series Low Temperature Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -275 to 275 F (-171 to 135 C)
Maximum Current 3 amps
View Details
Double Break, Miniature Basic Switches - B5 - OTTO Controls
Specs
Actuator Style Pushbutton Style
Common Size Miniature
Operating Temp -85 to 257 F (-65 to 125 C)
View Details