TE Connectivity Snap Action, Limit Switches SAJ13XXHL0N88SNOPTQ

Description
UMINSA SW HLV0.88N 3A/1.5A AC NO
Request a Quote Datasheet
Description
UMINSA SW HLV0.88N 3A/1.5A AC NO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Snap Action, Limit Switches - 450-SAJ13XXHL0N88SNOPTQ-ND - DigiKey
Thief River Falls, MN, United States
Snap Action, Limit Switches
450-SAJ13XXHL0N88SNOPTQ-ND
Snap Action, Limit Switches 450-SAJ13XXHL0N88SNOPTQ-ND
UMINSA SW HLV0.88N 3A/1.5A AC NO

UMINSA SW HLV0.88N 3A/1.5A AC NO

Buy Now Datasheet
Micro Switches - 2398366 - RS Components, Ltd.
Corby, Northants, United Kingdom
Micro Switches
2398366
Micro Switches 2398366
Ultra Subminiature Switch SW HLV0.88N 3A

Ultra Subminiature Switch SW HLV0.88N 3A

Supplier's Site
Micro Switches - 2398364 - RS Components, Ltd.
Corby, Northants, United Kingdom
Micro Switches
2398364
Micro Switches 2398364
Ultra Subminiature Switch SW HLV0.88N 3A

Ultra Subminiature Switch SW HLV0.88N 3A

Supplier's Site
Microsw, Spst-No, Hinge Lever, 3A/125Vac Rohs Compliant Alcoswitch Te Connectivity - 54AH3738 - Newark, An Avnet Company
Chicago, IL, United States
Microsw, Spst-No, Hinge Lever, 3A/125Vac Rohs Compliant Alcoswitch Te Connectivity
54AH3738
Microsw, Spst-No, Hinge Lever, 3A/125Vac Rohs Compliant Alcoswitch Te Connectivity 54AH3738
MICROSW, SPST-NO, HINGE LEVER, 3A/125VAC ROHS COMPLIANT: YES

MICROSW, SPST-NO, HINGE LEVER, 3A/125VAC ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Snap Action Switches Snap Action Switches Snap Action Switches
Product Number 450-SAJ13XXHL0N88SNOPTQ-ND 2398366 54AH3738
Product Name Snap Action, Limit Switches Micro Switches Microsw, Spst-No, Hinge Lever, 3A/125Vac Rohs Compliant Alcoswitch Te Connectivity
Actuator Style Lever Style Lever Style; Lever Lever Style
Operating Temp -13 to 167 F (-25 to 75 C) 167 F (75 C)
Pole and Throw Specifications Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST)
Configuration Normally Open (NO) Normally Open (NO)
Maximum Current 3 amps
Unlock Full Specs
to access all available technical data

Similar Products

D2AW Sealed Ultra Subminiature Basic Switch - D2AW-BL062H - Aratas America LLC
Specs
Actuator Style Lever Style
Common Size Subminiature; Standard
Standards and Certifications IP67
View Details
Micro Switches - 7972555 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Lever Style; Lever
Standards and Certifications RoHS
Actuating Force 3.53 oz (0.9808 N)
View Details
Single-Step Trigger Switch - U2-054 - OTTO Controls
Specs
Actuator Style Lever Style
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details
10AT Series High Current Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -85 to 275 F (-65 to 135 C)
Maximum Current 4 amps
View Details