TE Connectivity Chip Resistor - Surface Mount RL73K2BR33JTD

Description
330 mOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film
Request a Quote Datasheet
Description
330 mOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A103274TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103274TR-ND
Chip Resistor - Surface Mount A103274TR-ND
330 mOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

330 mOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A103274CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103274CT-ND
Chip Resistor - Surface Mount A103274CT-ND
330 mOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

330 mOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

Buy Now Datasheet
RESISTORS, RL73K R33RESISTOR, RL73K R33; THICK FILM; RESISTANCE:0.33R; CASE STYLE:1206Series:RL73;... - RL73K2BR33JTD - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTORS, RL73K R33RESISTOR, RL73K R33; THICK FILM; RESISTANCE:0.33R; CASE STYLE:1206Series:RL73;...
RL73K2BR33JTD
RESISTORS, RL73K R33RESISTOR, RL73K R33; THICK FILM; RESISTANCE:0.33R; CASE STYLE:1206Series:RL73;... RL73K2BR33JTD
RESISTORS, RL73K R33RESISTOR, RL73K R33; THICK FILM; RESISTANCE:0.33R; CASE STYLE:1206Series:RL7 3;...

RESISTORS, RL73K R33RESISTOR, RL73K R33; THICK FILM; RESISTANCE:0.33R; CASE STYLE:1206Series:RL73;...

Supplier's Site
Smd Current Sense Resistors, Rl73 Series, 0.33 Ohm, 250 Mw, 5%, 1.58 V, 1206 [3216 Metric] Rohs Compliant Cgs Te Connectivity - 18K6891 - Newark, An Avnet Company
Chicago, IL, United States
Smd Current Sense Resistors, Rl73 Series, 0.33 Ohm, 250 Mw, 5%, 1.58 V, 1206 [3216 Metric] Rohs Compliant Cgs Te Connectivity
18K6891
Smd Current Sense Resistors, Rl73 Series, 0.33 Ohm, 250 Mw, 5%, 1.58 V, 1206 [3216 Metric] Rohs Compliant Cgs Te Connectivity 18K6891
SMD Current Sense Resistors, RL73 Series, 0.33 ohm, 250 mW, - 5%, 1.58 V, 1206 [3216 Metric] RoHS Compliant: Yes

SMD Current Sense Resistors, RL73 Series, 0.33 ohm, 250 mW, - 5%, 1.58 V, 1206 [3216 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - RL73K2BR33JTD - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RL73K2BR33JTD
Chip Resistor - Surface Mount RL73K2BR33JTD
RES 0.33 OHM 5% 1/4W 1206

RES 0.33 OHM 5% 1/4W 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number A103274TR-ND RL73K2BR33JTD 18K6891 RL73K2BR33JTD
Product Name Chip Resistor - Surface Mount RESISTORS, RL73K R33RESISTOR, RL73K R33; THICK FILM; RESISTANCE:0.33R; CASE STYLE:1206Series:RL73;... Smd Current Sense Resistors, Rl73 Series, 0.33 Ohm, 250 Mw, 5%, 1.58 V, 1206 [3216 Metric] Rohs Compliant Cgs Te Connectivity Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Current Sensing; General Use Current Sensing
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 1206 1206
Resistance Range 0.3300 ohms 0.3300 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 3-2176090-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 309000 ohms
View Details
3 suppliers
Chip Resistor - Surface Mount - 2019-SR731ETTPR36GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMV-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details