TE Connectivity Chip Resistor - Surface Mount RL73H3AR36FTE

Description
360 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film
Request a Quote Datasheet
Description
360 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A138629CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A138629CT-ND
Chip Resistor - Surface Mount A138629CT-ND
360 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

360 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A138629DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A138629DKR-ND
Chip Resistor - Surface Mount A138629DKR-ND
360 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

360 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A138629TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A138629TR-ND
Chip Resistor - Surface Mount A138629TR-ND
360 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

360 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number A138629CT-ND
Product Name Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512; 2512
Resistance Range 0.3600 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 3-1622821-3-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Aluminum Housed Metal Clad Resistor - RH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details