TE Connectivity Rocker Switches PRASA1-16F-BB000

Description
Rocker Switch SPST 16A (AC) 125V Panel Mount, Snap-In
Request a Quote Datasheet
Description
Rocker Switch SPST 16A (AC) 125V Panel Mount, Snap-In
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rocker Switches - 450-1040-ND - DigiKey
Thief River Falls, MN, United States
Rocker Switches
450-1040-ND
Rocker Switches 450-1040-ND
Rocker Switch SPST 16A (AC) 125V Panel Mount, Snap-In

Rocker Switch SPST 16A (AC) 125V Panel Mount, Snap-In

Buy Now Datasheet
Switch, Rocker, Spst, 16A, 250V, Black; Switch Operation Alcoswitch Te Connectivity - 89C8962 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Rocker, Spst, 16A, 250V, Black; Switch Operation Alcoswitch Te Connectivity
89C8962
Switch, Rocker, Spst, 16A, 250V, Black; Switch Operation Alcoswitch Te Connectivity 89C8962
SWITCH, ROCKER, SPST, 16A, 250V, BLACK; Switch Operation:On-Off; Contact Configuration:SPST; Illumination:Non Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Black; Product Range:PRA Series; Contact Current AC Max:16ARoHS Compliant: Yes

SWITCH, ROCKER, SPST, 16A, 250V, BLACK; Switch Operation:On-Off; Contact Configuration:SPST; Illumination:Non Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Black; Product Range:PRA Series; Contact Current AC Max:16ARoHS Compliant: Yes

Supplier's Site Datasheet
Rocker Switch, Illuminated, Spst, Off-On, Black, Panel, 16 A, 250 V Rohs Compliant Alcoswitch Te Connectivity - 82X7276 - Newark, An Avnet Company
Chicago, IL, United States
Rocker Switch, Illuminated, Spst, Off-On, Black, Panel, 16 A, 250 V Rohs Compliant Alcoswitch Te Connectivity
82X7276
Rocker Switch, Illuminated, Spst, Off-On, Black, Panel, 16 A, 250 V Rohs Compliant Alcoswitch Te Connectivity 82X7276
Rocker Switch, Illuminated, SPST, Off-On, Black, Panel, 16 A, 250 V RoHS Compliant: Yes

Rocker Switch, Illuminated, SPST, Off-On, Black, Panel, 16 A, 250 V RoHS Compliant: Yes

Supplier's Site Datasheet
Switches - Rocker Switches PRASA1-16F-BB000
SWITCH ROCKER SPST 16A 125V

SWITCH ROCKER SPST 16A 125V

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Rocker Switches Rocker Switches Rocker Switches Rocker Switches
Product Number 450-1040-ND 89C8962 82X7276 PRASA1-16F-BB000
Product Name Rocker Switches Switch, Rocker, Spst, 16A, 250V, Black; Switch Operation Alcoswitch Te Connectivity Rocker Switch, Illuminated, Spst, Off-On, Black, Panel, 16 A, 250 V Rohs Compliant Alcoswitch Te Connectivity Switches - Rocker Switches
Switch Function Maintained
Maintained Contact Switch Function ON/OFF ON/OFF ON/OFF
Pole & Throw Specifications Single Pole, Single Throw Single Pole, Single Throw; SPST Single Pole, Single Throw; SPST
Terminal Type Quick Connect / Blade Quick Connect - 0.187\" (4.7mm)
Standards / Compliances UL Listed RoHS UL Listed
Unlock Full Specs
to access all available technical data

Similar Products

Switch, SPDT, rocker - K122283A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Pole & Throw Specifications Single Pole, Double Throw
View Details
RS/QS Rocker Switch Modules -  - Sensata Technologies
Sensata Technologies
Specs
Operating Temperature -40 to 185 F (-40 to 85 C)
Mechanical Life 1.00E6
View Details
Indicator Lights - K3P - OTTO Controls
Specs
Features Dustproof; Weather resistant or waterproof
Operating Temperature -40 to 185 F (-40 to 85 C)
Actuator Material Plastic
View Details