TE Connectivity RTD Sensor Elements NB-PTCO-192

Description
Configuration Features Electrical Connection : Open End Dimensions Body Height : 1.1 MM  [.043 INCH ] Body Length : 4 MM  [.157 INCH ] Body Width : 1.2 MM  [.047 INCH ] Wire Diameter : .25 MM  [.009 INCH ] Mechanical Attachment Wire Length : 10 MM  [.393 INCH ] Other Tolerance Class : Class A / F0.15 Wire Count : 2 Product Type Features Element Material : Platinum Element Type : Ceramic Lead Wire Style : Ag RTD Element Type : Platinum Thin Film Temperature Element Wire/Cladding Type : Ag Usage Conditions Accuracy (at T_ref) (DEGC) : ± .15 Operating Temperature (Max) : 300 DEGC  [572 DEGF ] Operating Temperature Range : -30 - 300 DEGC  [-22 - 572 DEGF ] T1 and T2 for TCR (DEGC) : 0 and +100 TCR at (T1 and T2) (PPMC) : 3850
Request a Quote Datasheet
Description
Configuration Features Electrical Connection : Open End Dimensions Body Height : 1.1 MM  [.043 INCH ] Body Length : 4 MM  [.157 INCH ] Body Width : 1.2 MM  [.047 INCH ] Wire Diameter : .25 MM  [.009 INCH ] Mechanical Attachment Wire Length : 10 MM  [.393 INCH ] Other Tolerance Class : Class A / F0.15 Wire Count : 2 Product Type Features Element Material : Platinum Element Type : Ceramic Lead Wire Style : Ag RTD Element Type : Platinum Thin Film Temperature Element Wire/Cladding Type : Ag Usage Conditions Accuracy (at T_ref) (DEGC) : ± .15 Operating Temperature (Max) : 300 DEGC  [572 DEGF ] Operating Temperature Range : -30 - 300 DEGC  [-22 - 572 DEGF ] T1 and T2 for TCR (DEGC) : 0 and +100 TCR at (T1 and T2) (PPMC) : 3850
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RTD Sensor Elements - NB-PTCO-192 - TE Connectivity
Berwyn, PA, United States
RTD Sensor Elements
NB-PTCO-192
RTD Sensor Elements NB-PTCO-192
Configuration Features Electrical Connection : Open End Dimensions Body Height : 1.1 MM  [.043 INCH ] Body Length : 4 MM  [.157 INCH ] Body Width : 1.2 MM  [.047 INCH ] Wire Diameter : .25 MM  [.009 INCH ] Mechanical Attachment Wire Length : 10 MM  [.393 INCH ] Other Tolerance Class : Class A / F0.15 Wire Count : 2 Product Type Features Element Material : Platinum Element Type : Ceramic Lead Wire Style : Ag RTD Element Type : Platinum Thin Film Temperature Element Wire/Cladding Type : Ag Usage Conditions Accuracy (at T_ref) (DEGC) : ± .15 Operating Temperature (Max) : 300 DEGC  [572 DEGF ] Operating Temperature Range : -30 - 300 DEGC  [-22 - 572 DEGF ] T1 and T2 for TCR (DEGC) : 0 and +100 TCR at (T1 and T2) (PPMC) : 3850

Configuration Features


  • Electrical Connection : Open End

Dimensions


  • Body Height : 1.1 MM  [.043 INCH ]
  • Body Length : 4 MM  [.157 INCH ]
  • Body Width : 1.2 MM  [.047 INCH ]
  • Wire Diameter : .25 MM  [.009 INCH ]

Mechanical Attachment


  • Wire Length : 10 MM  [.393 INCH ]

Other


  • Tolerance Class : Class A / F0.15
  • Wire Count : 2

Product Type Features


  • Element Material : Platinum
  • Element Type : Ceramic
  • Lead Wire Style : Ag
  • RTD Element Type : Platinum Thin Film Temperature Element
  • Wire/Cladding Type : Ag

Usage Conditions


  • Accuracy (at T_ref) (DEGC) : ± .15
  • Operating Temperature (Max) : 300 DEGC  [572 DEGF ]
  • Operating Temperature Range : -30 - 300 DEGC  [-22 - 572 DEGF ]
  • T1 and T2 for TCR (DEGC) : 0 and +100
  • TCR at (T1 and T2) (PPMC) : 3850
Buy Now Datasheet
RTD (Resistance Temperature Detector) - 223-1820-ND - DigiKey
Thief River Falls, MN, United States
RTD (Resistance Temperature Detector)
223-1820-ND
RTD (Resistance Temperature Detector) 223-1820-ND
1 kOhms RTD Platinum (Pt) ±0.001% 3850ppm/°C 2-SIP

1 kOhms RTD Platinum (Pt) ±0.001% 3850ppm/°C 2-SIP

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Resistive Temperature Devices (RTD) Elements Resistive Temperature Devices (RTD) Elements
Product Number NB-PTCO-192 223-1820-ND
Product Name RTD Sensor Elements RTD (Resistance Temperature Detector)
Operating Temperature 572 F (300 C) -22 to 572 F (-30 to 300 C)
Unlock Full Specs
to access all available technical data

Similar Products

RTD Sensor Elements - SB0872 - TE Connectivity
Specs
Operating Temperature 32 to 302 F (0.0 to 150 C)
Accuracy 0.1000 ±% Full Scale
Technology Wire Wound; (Platinum)
View Details
RTD (Resistance Temperature Detector) - 223-1633-ND - DigiKey
Specs
Operating Temperature -58 to 428 F (-50 to 220 C)
Accuracy 0.5000 ±% Full Scale
View Details
2 suppliers