TE Connectivity RTD Sensor Elements SB0789

Description
Configuration Features Electrical Connection : Open End Dimensions Body Diameter : 2 MM  [.078 INCH ] Body Length : 10 MM  [.39 INCH ] Wire Diameter : .25 MM  [.009 INCH ] Mechanical Attachment Wire Length (MM) : 15 Other Tolerance Class : Class B / W0.3 Wire Count : 2 Product Type Features Element Material : Platinum Element Type : Glass Lead Wire Style : Ni/Pt RTD Element Type : Platinum Glass Wire Wound Element Wire/Cladding Type : Ni/Pt Usage Conditions Accuracy (at T_ref) (DEGC) : ± .3 Operating Temperature (Max) : 400 DEGC  [752 DEGF ] Operating Temperature Range : -196 - 400 DEGC  [-321 - 752 DEGF ] T1 and T2 for TCR (DEGC) : 0 and +100 TCR at (T1 and T2) (PPMC) : 3850
Request a Quote Datasheet
Description
Configuration Features Electrical Connection : Open End Dimensions Body Diameter : 2 MM  [.078 INCH ] Body Length : 10 MM  [.39 INCH ] Wire Diameter : .25 MM  [.009 INCH ] Mechanical Attachment Wire Length (MM) : 15 Other Tolerance Class : Class B / W0.3 Wire Count : 2 Product Type Features Element Material : Platinum Element Type : Glass Lead Wire Style : Ni/Pt RTD Element Type : Platinum Glass Wire Wound Element Wire/Cladding Type : Ni/Pt Usage Conditions Accuracy (at T_ref) (DEGC) : ± .3 Operating Temperature (Max) : 400 DEGC  [752 DEGF ] Operating Temperature Range : -196 - 400 DEGC  [-321 - 752 DEGF ] T1 and T2 for TCR (DEGC) : 0 and +100 TCR at (T1 and T2) (PPMC) : 3850
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RTD Sensor Elements - SB0789 - TE Connectivity
Berwyn, PA, United States
RTD Sensor Elements
SB0789
RTD Sensor Elements SB0789
Configuration Features Electrical Connection : Open End Dimensions Body Diameter : 2 MM  [.078 INCH ] Body Length : 10 MM  [.39 INCH ] Wire Diameter : .25 MM  [.009 INCH ] Mechanical Attachment Wire Length (MM) : 15 Other Tolerance Class : Class B / W0.3 Wire Count : 2 Product Type Features Element Material : Platinum Element Type : Glass Lead Wire Style : Ni/Pt RTD Element Type : Platinum Glass Wire Wound Element Wire/Cladding Type : Ni/Pt Usage Conditions Accuracy (at T_ref) (DEGC) : ± .3 Operating Temperature (Max) : 400 DEGC  [752 DEGF ] Operating Temperature Range : -196 - 400 DEGC  [-321 - 752 DEGF ] T1 and T2 for TCR (DEGC) : 0 and +100 TCR at (T1 and T2) (PPMC) : 3850

Configuration Features


  • Electrical Connection : Open End

Dimensions


  • Body Diameter : 2 MM  [.078 INCH ]
  • Body Length : 10 MM  [.39 INCH ]
  • Wire Diameter : .25 MM  [.009 INCH ]

Mechanical Attachment


  • Wire Length (MM) : 15

Other


  • Tolerance Class : Class B / W0.3
  • Wire Count : 2

Product Type Features


  • Element Material : Platinum
  • Element Type : Glass
  • Lead Wire Style : Ni/Pt
  • RTD Element Type : Platinum Glass Wire Wound Element
  • Wire/Cladding Type : Ni/Pt

Usage Conditions


  • Accuracy (at T_ref) (DEGC) : ± .3
  • Operating Temperature (Max) : 400 DEGC  [752 DEGF ]
  • Operating Temperature Range : -196 - 400 DEGC  [-321 - 752 DEGF ]
  • T1 and T2 for TCR (DEGC) : 0 and +100
  • TCR at (T1 and T2) (PPMC) : 3850
Buy Now Datasheet
RTD Sensors - 8937206 - RS Components, Ltd.
Corby, Northants, United Kingdom
RTD Sensors
8937206
RTD Sensors 8937206
TE Connectivity SB0789 RTD Sensor

TE Connectivity SB0789 RTD Sensor

Supplier's Site
RTD Sensors - 8937206P - RS Components, Ltd.
Corby, Northants, United Kingdom
RTD Sensors
8937206P
RTD Sensors 8937206P
TE Connectivity SB0789 RTD Sensor

TE Connectivity SB0789 RTD Sensor

Supplier's Site
RTD (Resistance Temperature Detector) - 223-1642-ND - DigiKey
Thief River Falls, MN, United States
RTD (Resistance Temperature Detector)
223-1642-ND
RTD (Resistance Temperature Detector) 223-1642-ND
100 Ohms RTD Platinum (Pt) 3850ppm/°C Cylindrical Probe, Glass

100 Ohms RTD Platinum (Pt) 3850ppm/°C Cylindrical Probe, Glass

Buy Now Datasheet

Technical Specifications

  TE Connectivity RS Components, Ltd. RS Components, Ltd. DigiKey
Product Category Resistive Temperature Devices (RTD) Elements Resistive Temperature Devices (RTD) Elements Resistive Temperature Devices (RTD) Elements Resistive Temperature Devices (RTD) Elements
Product Number SB0789 8937206 8937206P 223-1642-ND
Product Name RTD Sensor Elements RTD Sensors RTD Sensors RTD (Resistance Temperature Detector)
Operating Temperature 752 F (400 C) -328 to ? F (-200 to ? C) -328 to 752 F (-200 to 400 C) -321 to 752 F (-196 to 400 C)
Accuracy 0.3000 ±% Full Scale
Technology Wire Wound; (Platinum) (Platinum) (Platinum)
Unlock Full Specs
to access all available technical data

Similar Products

RTD Sensor Elements - NB-PTCO-161 - TE Connectivity
Specs
Operating Temperature 572 F (300 C)
Accuracy 0.1500 ±% Full Scale
Technology Thin Film; (Platinum)
View Details
2 suppliers
RTD (Resistance Temperature Detector) - 223-1825-2-ND - DigiKey
Specs
Operating Temperature -58 to 302 F (-50 to 150 C)
View Details
RTD Sensor Elements - NB-PTCO-169 - TE Connectivity
Specs
Operating Temperature 572 F (300 C)
Accuracy 0.6000 ±% Full Scale
Technology Thin Film; (Platinum)
View Details
2 suppliers