TE Connectivity Pressure Sensors, Transducers M325P-00000E-025BG

Description
"Pressure Sensor 362.59PSI (2500kPa) Vented Gauge Male - 1/4"" (6.35mm) BSPT 4 mA ~ 20 mA Cylinder, Threaded"
Request a Quote Datasheet
Description
"Pressure Sensor 362.59PSI (2500kPa) Vented Gauge Male - 1/4"" (6.35mm) BSPT 4 mA ~ 20 mA Cylinder, Threaded"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensors, Transducers - 223-M325P-00000E-025BG-ND - DigiKey
Thief River Falls, MN, United States
Pressure Sensors, Transducers
223-M325P-00000E-025BG-ND
Pressure Sensors, Transducers 223-M325P-00000E-025BG-ND
"Pressure Sensor 362.59PSI (2500kPa) Vented Gauge Male - 1/4"" (6.35mm) BSPT 4 mA ~ 20 mA Cylinder, Threaded"

"Pressure Sensor 362.59PSI (2500kPa) Vented Gauge Male - 1/4"" (6.35mm) BSPT 4 mA ~ 20 mA Cylinder, Threaded"

Buy Now Datasheet
Pressure Sensor, Gauge, 25Bar, Analogue; Operating Pressure Max Te Connectivity - 75AH8754 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Sensor, Gauge, 25Bar, Analogue; Operating Pressure Max Te Connectivity
75AH8754
Pressure Sensor, Gauge, 25Bar, Analogue; Operating Pressure Max Te Connectivity 75AH8754
PRESSURE SENSOR, GAUGE, 25BAR, ANALOGUE; Operating Pressure Max:25bar; Sensor Output:Analogue; Pressure Measurement Type:Gauge; Voltage Rating:30V; Port Style:1/4" - 19 BSPT; Supply Current:-; Product Range:M3200 Series RoHS Compliant: Yes

PRESSURE SENSOR, GAUGE, 25BAR, ANALOGUE; Operating Pressure Max:25bar; Sensor Output:Analogue; Pressure Measurement Type:Gauge; Voltage Rating:30V; Port Style:1/4" - 19 BSPT; Supply Current:-; Product Range:M3200 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Pressure Sensors Pressure Sensors
Product Number 223-M325P-00000E-025BG-ND 75AH8754
Product Name Pressure Sensors, Transducers Pressure Sensor, Gauge, 25Bar, Analogue; Operating Pressure Max Te Connectivity
Device Category Sensor; Sensor or Transducer Sensor; Sensor or Transducer
Measurement Type Gauge Gauge; Gauge
Signal Output Analog Current Analog Voltage; Analogue
Features Temperature Compensated
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Transducers - 10221749-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Sealed
Working Pressure Range 750 psi (528 m H2O)
View Details
Pressure Switch - J40 Series - United Electric Controls Company
United Electric Controls Company
Specs
Device Category Sensor
Sensor Technology Mechanical Deflection
Measurement Type Gauge; Vacuum
View Details
Pressure Sensors, Transducers - Industrial - IPSL-G0750-5-ND - DigiKey
Specs
Device Category Sensor; Sensor or Transducer
Measurement Type Gauge
Signal Output Analog Current
View Details
2 suppliers
Pressure Switch - AS-PS - Fluid Components Intl. (FCI)
Fluid Components Intl. (FCI)
Specs
Device Category Sensor
Sensor Technology Strain Gauge; Semiconductor Piezoresistive
Measurement Type Absolute; Differential; Gauge
View Details