Angst+Pfister Sensors and Power Pressure sensors & Load sensors - Pressure measuring cells PKD15-516

Description
Measuring range 0 to 1...20 barPressure type Gauge, AbsoluteOutput type UnamplifiedSupply voltage [V] Supply voltage [V] 0...30Temp. range [C°] Temp. range [C°] -40 to +135Temperature compensation NoMounting style THT, solder padPressure port Axial port, unportedSupplier Angst+Pfister Sensors and Power
Request a Quote Datasheet
Description
Measuring range 0 to 1...20 barPressure type Gauge, AbsoluteOutput type UnamplifiedSupply voltage [V] Supply voltage [V] 0...30Temp. range [C°] Temp. range [C°] -40 to +135Temperature compensation NoMounting style THT, solder padPressure port Axial port, unportedSupplier Angst+Pfister Sensors and Power
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure sensors & Load sensors - Pressure measuring cells - PKD15-516 - Angst+Pfister Sensors and Power
Brecksville, OH, United States
Pressure sensors & Load sensors - Pressure measuring cells
PKD15-516
Pressure sensors & Load sensors - Pressure measuring cells PKD15-516
Measuring range 0 to 1...20 barPressure type Gauge, AbsoluteOutput type UnamplifiedSupply voltage [V] Supply voltage [V] 0...30Temp. range [C°] Temp. range [C°] -40 to +135Temperature compensation NoMounting style THT, solder padPressure port Axial port, unportedSupplier Angst+Pfister Sensors and Power

Measuring range 0 to 1...20 barPressure type Gauge, AbsoluteOutput type UnamplifiedSupply voltage [V] Supply voltage [V] 0...30Temp. range [C°] Temp. range [C°] -40 to +135Temperature compensation NoMounting style THT, solder padPressure port Axial port, unportedSupplier Angst+Pfister Sensors and Power

Supplier's Site Datasheet

Technical Specifications

  Angst+Pfister Sensors and Power
Product Category Pressure Sensors
Product Number PKD15-516
Product Name Pressure sensors & Load sensors - Pressure measuring cells
Device Category Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Pressure sensors & Load sensors - Pressure sensors - PBM220 with protection gel - Angst+Pfister Sensors and Power
Specs
Device Category Sensor
Measurement Type Absolute; Absolute
Signal Output Digital
View Details
Pressure sensors & Load sensors - Pressure sensors - CCD53 - Angst+Pfister Sensors and Power
Specs
Device Category Sensor
Measurement Type Absolute; Differential; Gauge; Vacuum; Gauge, Vacuum, Differential, Absolute
Signal Output Analog Voltage; Analogue, Digital
View Details
Pressure sensors & Load sensors - Pressure sensors - AP3 / AG3 Dedicated Low Noise NIBP Sensor :: non invasive blood pressure monitors - Angst+Pfister Sensors and Power
Specs
Device Category Sensor
Measurement Type Gauge; Vacuum; Gauge, Vacuum
Signal Output Analog Voltage; Analogue
View Details
Pressure sensors & Load sensors - Pressure measuring cells - ME782-Series - Angst+Pfister Sensors and Power
Specs
Device Category Sensor
Measurement Type Absolute; Gauge; Sealed; Absolute, Gauge, Sealed gauge
Signal Output Ratiometric 0.5V … 4.5V, I2C
View Details