TE Connectivity Pressure Sensors, Transducers M325M-000005-100PG

Description
"Pressure Sensor 100PSI (689.48kPa) Vented Gauge Male - 1/4"" (6.35mm) NPT 4 mA ~ 20 mA Cylinder, Threaded"
Request a Quote Datasheet
Description
"Pressure Sensor 100PSI (689.48kPa) Vented Gauge Male - 1/4"" (6.35mm) NPT 4 mA ~ 20 mA Cylinder, Threaded"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensors, Transducers - 223-M325M-000005-100PG-ND - DigiKey
Thief River Falls, MN, United States
Pressure Sensors, Transducers
223-M325M-000005-100PG-ND
Pressure Sensors, Transducers 223-M325M-000005-100PG-ND
"Pressure Sensor 100PSI (689.48kPa) Vented Gauge Male - 1/4"" (6.35mm) NPT 4 mA ~ 20 mA Cylinder, Threaded"

"Pressure Sensor 100PSI (689.48kPa) Vented Gauge Male - 1/4"" (6.35mm) NPT 4 mA ~ 20 mA Cylinder, Threaded"

Buy Now Datasheet
Pressure Sensor, Gauge, 100Psi, Analogue; Operating Pressure Max Te Connectivity Sensors - 75AH8752 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Sensor, Gauge, 100Psi, Analogue; Operating Pressure Max Te Connectivity Sensors
75AH8752
Pressure Sensor, Gauge, 100Psi, Analogue; Operating Pressure Max Te Connectivity Sensors 75AH8752
PRESSURE SENSOR, GAUGE, 100PSI, ANALOGUE; Operating Pressure Max:100psi; Sensor Output:Analogue; Pressure Measurement Type:Gauge; Voltage Rating:30V; Port Style:1/4" - 18 NPT; Supply Current:-; Product Range:M3200 Series RoHS Compliant: Yes

PRESSURE SENSOR, GAUGE, 100PSI, ANALOGUE; Operating Pressure Max:100psi; Sensor Output:Analogue; Pressure Measurement Type:Gauge; Voltage Rating:30V; Port Style:1/4" - 18 NPT; Supply Current:-; Product Range:M3200 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Sensors, Transducers - Pressure Sensors, Transducers - M325M-000005-100PG - Acme Chip Technology Co., Limited
Shenzhen, China
Sensors, Transducers - Pressure Sensors, Transducers
M325M-000005-100PG
Sensors, Transducers - Pressure Sensors, Transducers M325M-000005-100PG
SENSOR 100PSIG 1/4NPT .02A

SENSOR 100PSIG 1/4NPT .02A

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Pressure Sensors Pressure Sensors Pressure Sensors
Product Number 223-M325M-000005-100PG-ND 75AH8752 M325M-000005-100PG
Product Name Pressure Sensors, Transducers Pressure Sensor, Gauge, 100Psi, Analogue; Operating Pressure Max Te Connectivity Sensors Sensors, Transducers - Pressure Sensors, Transducers
Device Category Sensor; Sensor or Transducer Sensor; Sensor or Transducer Sensor
Measurement Type Gauge Gauge; Gauge Gauge
Signal Output Analog Current Analog Voltage; Analogue Analog Current; Analog Current
Features Temperature Compensated
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic Pressure Sensors - 1752239 - RS Components, Ltd.
Specs
Device Category Sensor
Measurement Type Differential; Gauge; Differential Pressure, Relative
Media Gas; Air
View Details
Compact Differential Pressure - X-100CY-S - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Device Category Sensor
Measurement Type Gauge
Signal Output Analog Voltage; Analog Current; 4-20mA 2-wire
View Details
Ceracore UTC30 Pressure Transducer - UTC30 - Endress + Hauser – Sensors & Components
Endress + Hauser – Sensors & Components
Specs
Device Category Sensor or Transducer
Sensor Technology Capacitive Ceramic
Measurement Type Absolute; Gauge; Vacuum
View Details
Board Mount Pressure Sensors - 10214057-00 - TE Connectivity
Specs
Device Category Sensor
Measurement Type Differential
Working Pressure Range 0.0723 psi (0.0509 m H2O)
View Details