THICK FILM RESISTORS; Zero Power Resistance at 25°C:2kohm; Thermistor Mounting:SMD; Product Range:LT73 Series; Operating Voltage Max:50V; Applications:-; Operating Temperature Min:-40°C; Operating Temperature Max:125°C RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Thermistors |
| Product Number | 16R5745 |
| Product Name | Thick Film Resistors; Zero Power Resistance At 25°C Citec Te Connectivity |
| Temperature Range | -40 to 125 C (-40 to 257 F) |