TE Connectivity NTC Thermistors GA100K6MCD1

Description
Body Features Insulation Material : Polyester Lead Wire Conductor Type : Nickel Bifilar Solid Dimensions Lead Wire Length : 152 MM  [5.984 INCH ] Lead Wire Size (AWG) : 38 Product Diameter : .5 MM  [.02 INCH ] Product Length : 3.3 MM  [.13 INCH ] Electrical Characteristics β-Value(25/85) (K) : 4261 Product Type Features β-Value (0/50) (K) : 4143 NTC Sensor Type : Epoxy Coated NTC Thermistor Resistance Tolerance (at 25°C) (PCT) : ± .88 Temperature Tolerance (DEGC) : ± 0.2 °C @ 25 Tolerance β-Value (PCT) : ±0.5 Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ] Resistance (at 25°C) (KOHM) : 100
Request a Quote Datasheet
Description
Body Features Insulation Material : Polyester Lead Wire Conductor Type : Nickel Bifilar Solid Dimensions Lead Wire Length : 152 MM  [5.984 INCH ] Lead Wire Size (AWG) : 38 Product Diameter : .5 MM  [.02 INCH ] Product Length : 3.3 MM  [.13 INCH ] Electrical Characteristics β-Value(25/85) (K) : 4261 Product Type Features β-Value (0/50) (K) : 4143 NTC Sensor Type : Epoxy Coated NTC Thermistor Resistance Tolerance (at 25°C) (PCT) : ± .88 Temperature Tolerance (DEGC) : ± 0.2 °C @ 25 Tolerance β-Value (PCT) : ±0.5 Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ] Resistance (at 25°C) (KOHM) : 100
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NTC Thermistors - GA100K6MCD1 - TE Connectivity
Berwyn, PA, United States
NTC Thermistors
GA100K6MCD1
NTC Thermistors GA100K6MCD1
Body Features Insulation Material : Polyester Lead Wire Conductor Type : Nickel Bifilar Solid Dimensions Lead Wire Length : 152 MM  [5.984 INCH ] Lead Wire Size (AWG) : 38 Product Diameter : .5 MM  [.02 INCH ] Product Length : 3.3 MM  [.13 INCH ] Electrical Characteristics β-Value(25/85) (K) : 4261 Product Type Features β-Value (0/50) (K) : 4143 NTC Sensor Type : Epoxy Coated NTC Thermistor Resistance Tolerance (at 25°C) (PCT) : ± .88 Temperature Tolerance (DEGC) : ± 0.2 °C @ 25 Tolerance β-Value (PCT) : ±0.5 Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ] Resistance (at 25°C) (KOHM) : 100

Body Features


  • Insulation Material : Polyester
  • Lead Wire Conductor Type : Nickel Bifilar Solid

Dimensions


  • Lead Wire Length : 152 MM  [5.984 INCH ]
  • Lead Wire Size (AWG) : 38
  • Product Diameter : .5 MM  [.02 INCH ]
  • Product Length : 3.3 MM  [.13 INCH ]

Electrical Characteristics


  • β-Value(25/85) (K) : 4261

Product Type Features


  • β-Value (0/50) (K) : 4143
  • NTC Sensor Type : Epoxy Coated NTC Thermistor
  • Resistance Tolerance (at 25°C) (PCT) : ± .88
  • Temperature Tolerance (DEGC) : ± 0.2 °C @ 25
  • Tolerance β-Value (PCT) : ±0.5

Usage Conditions


  • Operating Temperature (Max) : 125 DEGC  [257 DEGF ]
  • Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
  • Resistance (at 25°C) (KOHM) : 100
Buy Now Datasheet
NTC Thermistors - 223-1536-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
223-1536-ND
NTC Thermistors 223-1536-ND
NTC Thermistor 100k Bead

NTC Thermistor 100k Bead

Buy Now Datasheet
Sensors, Transducers - Temperature Sensors - NTC Thermistors - GA100K6MCD1 - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Temperature Sensors - NTC Thermistors
GA100K6MCD1
Sensors, Transducers - Temperature Sensors - NTC Thermistors GA100K6MCD1
Win Source Part Number: 1375791-GA100K6MCD1 Category: Sensors, Transducers - Temperature Sensors - NTC Thermistors Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 31 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity Measurement Specialties Package: Bulk Product Status: Active Package / Case: Bead Base Product Number: GA100 Mounting Type: Free Hanging HTSUS: 8533.40.8070 REACH Status: Vendor Undefined ECCN: EAR99 Resistance in Ohms @ 25°C: 100k Resistance Tolerance: ±0.2°C B Value Tolerance: ±0.5% B25/85: 4261K Length - Lead Wire: 5.87" (149.00mm)

Win Source Part Number: 1375791-GA100K6MCD1
Category: Sensors, Transducers - Temperature Sensors - NTC Thermistors
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 31 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity Measurement Specialties
Package: Bulk
Product Status: Active
Package / Case: Bead
Base Product Number: GA100
Mounting Type: Free Hanging
HTSUS: 8533.40.8070
REACH Status: Vendor Undefined
ECCN: EAR99
Resistance in Ohms @ 25°C: 100k
Resistance Tolerance: ±0.2°C
B Value Tolerance: ±0.5%
B25/85: 4261K
Length - Lead Wire: 5.87" (149.00mm)

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey Win Source Electronics
Product Category Thermistors Thermistors Thermistors
Product Number GA100K6MCD1 223-1536-ND GA100K6MCD1
Product Name NTC Thermistors NTC Thermistors Sensors, Transducers - Temperature Sensors - NTC Thermistors
Temperature Range -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

NTC Thermistors - 11032561-00 - TE Connectivity
Specs
Temperature Range -40 to 150 C (-40 to 302 F)
View Details
NTC Thermistors - 223-1286-ND - DigiKey
Specs
Package / Electrode Type Bead
Temperature Range -40 to 150 C (-40 to 302 F)
Resistance (@25°C) 30000 ohms
View Details