TE Connectivity Antennas L000486-03

Description
Body Features Antenna Weight : .2 G  [.007 OZ ] Configuration Features Antenna Style : Flexible PCB Antenna Type : Flexible PCB (FPC) Band Type : Multi Band Mounting Location : Internal/Embedded Port Configuration : Single Port Dimensions Cable Insulation Diameter (Max) : 1.13 MM  [.044 INCH ] Cable Length : .15 M  [.5 FT ] Product Height : .13 MM  [.005 INCH ] Product Length : 90 MM  [3.543 INCH ] Product Width : 15 MM  [.591 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 3:1 Industry Standards Communication Protocol : 5G Primary Application : 5G Mechanical Attachment Mounting Method : Adhesive Mount Polarization : Linear Operation/Applicatio n Directionality : Omnidirectional Wireless Standard : EU Cellular Other Precision Level : Standard Packaging Features Packaging Method : Bag/Carton Product Availability Applicable Region : EU Product Type Features Antenna Product Type : Antenna Antenna Termination : MHF1 Signal Characteristics Frequency Band (MHZ) : 698 - 960, 1427 - 4200 Frequency Category : 698 - 4200 Peak Gain (DBI) : 0 < 3
Request a Quote Datasheet
Description
Body Features Antenna Weight : .2 G  [.007 OZ ] Configuration Features Antenna Style : Flexible PCB Antenna Type : Flexible PCB (FPC) Band Type : Multi Band Mounting Location : Internal/Embedded Port Configuration : Single Port Dimensions Cable Insulation Diameter (Max) : 1.13 MM  [.044 INCH ] Cable Length : .15 M  [.5 FT ] Product Height : .13 MM  [.005 INCH ] Product Length : 90 MM  [3.543 INCH ] Product Width : 15 MM  [.591 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 3:1 Industry Standards Communication Protocol : 5G Primary Application : 5G Mechanical Attachment Mounting Method : Adhesive Mount Polarization : Linear Operation/Applicatio n Directionality : Omnidirectional Wireless Standard : EU Cellular Other Precision Level : Standard Packaging Features Packaging Method : Bag/Carton Product Availability Applicable Region : EU Product Type Features Antenna Product Type : Antenna Antenna Termination : MHF1 Signal Characteristics Frequency Band (MHZ) : 698 - 960, 1427 - 4200 Frequency Category : 698 - 4200 Peak Gain (DBI) : 0 < 3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - L000486-03 - TE Connectivity
Berwyn, PA, United States
Antennas
L000486-03
Antennas L000486-03
Body Features Antenna Weight : .2 G  [.007 OZ ] Configuration Features Antenna Style : Flexible PCB Antenna Type : Flexible PCB (FPC) Band Type : Multi Band Mounting Location : Internal/Embedded Port Configuration : Single Port Dimensions Cable Insulation Diameter (Max) : 1.13 MM  [.044 INCH ] Cable Length : .15 M  [.5 FT ] Product Height : .13 MM  [.005 INCH ] Product Length : 90 MM  [3.543 INCH ] Product Width : 15 MM  [.591 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 3:1 Industry Standards Communication Protocol : 5G Primary Application : 5G Mechanical Attachment Mounting Method : Adhesive Mount Polarization : Linear Operation/Applicatio n Directionality : Omnidirectional Wireless Standard : EU Cellular Other Precision Level : Standard Packaging Features Packaging Method : Bag/Carton Product Availability Applicable Region : EU Product Type Features Antenna Product Type : Antenna Antenna Termination : MHF1 Signal Characteristics Frequency Band (MHZ) : 698 - 960, 1427 - 4200 Frequency Category : 698 - 4200 Peak Gain (DBI) : 0 < 3

Body Features


  • Antenna Weight : .2 G  [.007 OZ ]

Configuration Features


  • Antenna Style : Flexible PCB
  • Antenna Type : Flexible PCB (FPC)
  • Band Type : Multi Band
  • Mounting Location : Internal/Embedded
  • Port Configuration : Single Port

Dimensions


  • Cable Insulation Diameter (Max) : 1.13 MM  [.044 INCH ]
  • Cable Length : .15 M  [.5 FT ]
  • Product Height : .13 MM  [.005 INCH ]
  • Product Length : 90 MM  [3.543 INCH ]
  • Product Width : 15 MM  [.591 INCH ]

Electrical Characteristics


  • Antenna Operation : Passive
  • Impedance (OHM) : 50
  • VSWR (Max) : < 3:1

Industry Standards


  • Communication Protocol : 5G
  • Primary Application : 5G

Mechanical Attachment


  • Mounting Method : Adhesive Mount
  • Polarization : Linear

Operation/Application


  • Directionality : Omnidirectional
  • Wireless Standard : EU Cellular

Other


  • Precision Level : Standard

Packaging Features


  • Packaging Method : Bag/Carton

Product Availability


  • Applicable Region : EU

Product Type Features


  • Antenna Product Type : Antenna
  • Antenna Termination : MHF1

Signal Characteristics


  • Frequency Band (MHZ) : 698 - 960, 1427 - 4200
  • Frequency Category : 698 - 4200
  • Peak Gain (DBI) : 0 < 3
Buy Now Datasheet
RF Antennas - 343-L000486-03-ND - DigiKey
Thief River Falls, MN, United States
FPC ANT, HDP, 150MM MHF CEL, 698

FPC ANT, HDP, 150MM MHF CEL, 698

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Antennas Antennas
Product Number L000486-03 343-L000486-03-ND
Product Name Antennas RF Antennas
Applications 5G Cellular or PCS Terminal; Modem or Wireless Network; 5G, CAT-M, LTE, NB-IoT
Pattern Type Omni directional
Polarization Linear
Primary Frequency Range 698.0 to 4200.0 MHz 829.0 to 4000.0 MHz
Gain 0.0 to 3 dB 2.3 to 4 dB
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 956-510-502 - TE Connectivity
Specs
Applications Modem or Wireless Network; GNSS
Pattern Type Directional
Polarization Right Hand Circular
View Details
Antennas - 2118909-6 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
4 suppliers
WiFi Antennas - 2493321P - RS Components, Ltd.
Specs
Applications Modem or Wireless Network
Primary Frequency Range 2400.0 to ? MHz
Gain 10.1 dB
View Details
2 suppliers
Antennas - 2344654-3 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
5 suppliers