TE Connectivity Snap Action Switches K1002129

Description
Configuration Features Configuration (Pole-Throw) : Single Pole - Double Throw Industry Standards IP Rating : IP40 Mechanical Attachment Snap Action Switch Mounting Angle : Vertical Product Type Features Actuator Style : Lever Switch Connection Type : Quick Connect Terminal Switch Style : Micro
Request a Quote
Description
Configuration Features Configuration (Pole-Throw) : Single Pole - Double Throw Industry Standards IP Rating : IP40 Mechanical Attachment Snap Action Switch Mounting Angle : Vertical Product Type Features Actuator Style : Lever Switch Connection Type : Quick Connect Terminal Switch Style : Micro
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Snap Action Switches - K1002129 - TE Connectivity
Berwyn, PA, United States
Snap Action Switches
K1002129
Snap Action Switches K1002129
Configuration Features Configuration (Pole-Throw) : Single Pole - Double Throw Industry Standards IP Rating : IP40 Mechanical Attachment Snap Action Switch Mounting Angle : Vertical Product Type Features Actuator Style : Lever Switch Connection Type : Quick Connect Terminal Switch Style : Micro

Configuration Features


  • Configuration (Pole-Throw) : Single Pole - Double Throw

Industry Standards


  • IP Rating : IP40

Mechanical Attachment


  • Snap Action Switch Mounting Angle : Vertical

Product Type Features


  • Actuator Style : Lever
  • Switch Connection Type : Quick Connect Terminal
  • Switch Style : Micro
Buy Now

Technical Specifications

  TE Connectivity
Product Category Snap Action Switches
Product Number K1002129
Product Name Snap Action Switches
Actuator Style Lever Style
Unlock Full Specs
to access all available technical data

Similar Products

Micro Switches - 2398367 - RS Components, Ltd.
Specs
Actuator Style Pin Plunger
Common Size Subminiature
Standards and Certifications RoHS
View Details
3 suppliers
Snap Action Switches - K1125744 - TE Connectivity
Specs
Actuator Style Stuffer (Plunger Style)
Standards and Certifications RoHS
Pole and Throw Specifications Single Pole, Single Throw (SPST)
View Details
Snap Action Switches - 2439028-1 - TE Connectivity
Specs
Actuator Style Pushbutton Style; Pin Plunger
Common Size Miniature
Standards and Certifications RoHS
View Details
2 suppliers
Snap Action Switches - K2000793 - TE Connectivity
Specs
Actuator Style Stuffer (Plunger Style)
Standards and Certifications RoHS
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details