TE Connectivity Snap Action Switches K1018565

Description
Configuration Features Configuration (Pole-Throw) : Single Pole - Single Throw Contact Features Snap Action Switch Contact Current Rating (AMP) : 21 Electrical Characteristics Snap Action Switch Voltage Rating (VAC) : 250 Snap Action Switch Voltage Rating (VDC) : 12 Industry Standards IP Rating : IP40 Mechanical Attachment Snap Action Switch Mounting Angle : Vertical Product Type Features Actuator Style : Plunger Switch Connection Type : Quick Connect Terminal Switch Style : Micro
Request a Quote
Description
Configuration Features Configuration (Pole-Throw) : Single Pole - Single Throw Contact Features Snap Action Switch Contact Current Rating (AMP) : 21 Electrical Characteristics Snap Action Switch Voltage Rating (VAC) : 250 Snap Action Switch Voltage Rating (VDC) : 12 Industry Standards IP Rating : IP40 Mechanical Attachment Snap Action Switch Mounting Angle : Vertical Product Type Features Actuator Style : Plunger Switch Connection Type : Quick Connect Terminal Switch Style : Micro
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Snap Action Switches - K1018565 - TE Connectivity
Berwyn, PA, United States
Snap Action Switches
K1018565
Snap Action Switches K1018565
Configuration Features Configuration (Pole-Throw) : Single Pole - Single Throw Contact Features Snap Action Switch Contact Current Rating (AMP) : 21 Electrical Characteristics Snap Action Switch Voltage Rating (VAC) : 250 Snap Action Switch Voltage Rating (VDC) : 12 Industry Standards IP Rating : IP40 Mechanical Attachment Snap Action Switch Mounting Angle : Vertical Product Type Features Actuator Style : Plunger Switch Connection Type : Quick Connect Terminal Switch Style : Micro

Configuration Features


  • Configuration (Pole-Throw) : Single Pole - Single Throw

Contact Features


  • Snap Action Switch Contact Current Rating (AMP) : 21

Electrical Characteristics


  • Snap Action Switch Voltage Rating (VAC) : 250
  • Snap Action Switch Voltage Rating (VDC) : 12

Industry Standards


  • IP Rating : IP40

Mechanical Attachment


  • Snap Action Switch Mounting Angle : Vertical

Product Type Features


  • Actuator Style : Plunger
  • Switch Connection Type : Quick Connect Terminal
  • Switch Style : Micro
Buy Now

Technical Specifications

  TE Connectivity
Product Category Snap Action Switches
Product Number K1018565
Product Name Snap Action Switches
Standards and Certifications RoHS
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Maximum Current 21 amps
Unlock Full Specs
to access all available technical data

Similar Products

Snap Action, Limit Switches - 450-3313-2-ND - DigiKey
Specs
Actuator Style Angled Toggle (Detector)
Operating Temp 14 to 140 F (-10 to 60 C)
Pole and Throw Specifications Single Pole, Single Throw (SPST)
View Details
Snap Action Switches - 2351462-3 - TE Connectivity
Specs
Actuator Style Lever Style; Lever
Common Size Miniature
Actuator Material Metallic
View Details
2 suppliers
Snap Action Switches - K1020349 - TE Connectivity
Specs
Actuator Style Lever Style; Roller Style; Roller Lever
Standards and Certifications RoHS
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details
Snap Action, Limit Switches - 450-3352-ND - DigiKey
Specs
Actuator Style Angled Toggle (Detector)
Operating Temp -4 to 158 F (-20 to 70 C)
Pole and Throw Specifications Single Pole, Single Throw (SPST)
View Details