TE Connectivity Snap Action Switches K1020245

Description
Configuration Features Configuration (Pole-Throw) : Single Pole - Single Throw Mechanical Attachment Snap Action Switch Mounting Angle : Vertical Product Type Features Actuator Style : Lever Sealing Requirement : Sealed Switch Style : Micro
Request a Quote
Description
Configuration Features Configuration (Pole-Throw) : Single Pole - Single Throw Mechanical Attachment Snap Action Switch Mounting Angle : Vertical Product Type Features Actuator Style : Lever Sealing Requirement : Sealed Switch Style : Micro
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Snap Action Switches - K1020245 - TE Connectivity
Berwyn, PA, United States
Snap Action Switches
K1020245
Snap Action Switches K1020245
Configuration Features Configuration (Pole-Throw) : Single Pole - Single Throw Mechanical Attachment Snap Action Switch Mounting Angle : Vertical Product Type Features Actuator Style : Lever Sealing Requirement : Sealed Switch Style : Micro

Configuration Features


  • Configuration (Pole-Throw) : Single Pole - Single Throw

Mechanical Attachment


  • Snap Action Switch Mounting Angle : Vertical

Product Type Features


  • Actuator Style : Lever
  • Sealing Requirement : Sealed
  • Switch Style : Micro
Buy Now

Technical Specifications

  TE Connectivity
Product Category Snap Action Switches
Product Number K1020245
Product Name Snap Action Switches
Actuator Style Lever Style
Unlock Full Specs
to access all available technical data

Similar Products

Snap Action Switches - K1152585 - TE Connectivity
Specs
Actuator Style Roller Style; Roller
Standards and Certifications RoHS
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details
Snap Action Switches - 2351445-2 - TE Connectivity
Specs
Actuator Style Lever Style; Lever
Common Size Subminiature
Actuator Material Metallic
View Details
2 suppliers
Snap Action Switches - 2435262-2 - TE Connectivity
Specs
Actuator Style Pushbutton Style; Pin Plunger
Common Size Miniature
Standards and Certifications RoHS
View Details
Snap Action, Limit Switches - 450-3344-2-ND - DigiKey
Specs
Actuator Style Angled Toggle (Detector)
Operating Temp 14 to 140 F (-10 to 60 C)
Pole and Throw Specifications Single Pole, Single Throw (SPST)
View Details