TE Connectivity Snap Action Switches K1149117

Description
Body Features Actuator Orientation : Top Actuator Profile : Extended Product Orientation : Vertical Configuration Features Configuration (Pole-Throw) : Single Pole - Double Throw Electrical Characteristics Contact Current Rating (AMP) : 15 Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 24 Product Type Features Actuator Style : Wheel Actuator Actuator Type : Roller Switch Style : Micro
Request a Quote Datasheet
Description
Body Features Actuator Orientation : Top Actuator Profile : Extended Product Orientation : Vertical Configuration Features Configuration (Pole-Throw) : Single Pole - Double Throw Electrical Characteristics Contact Current Rating (AMP) : 15 Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 24 Product Type Features Actuator Style : Wheel Actuator Actuator Type : Roller Switch Style : Micro
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Snap Action Switches - K1149117 - TE Connectivity
Berwyn, PA, United States
Snap Action Switches
K1149117
Snap Action Switches K1149117
Body Features Actuator Orientation : Top Actuator Profile : Extended Product Orientation : Vertical Configuration Features Configuration (Pole-Throw) : Single Pole - Double Throw Electrical Characteristics Contact Current Rating (AMP) : 15 Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 24 Product Type Features Actuator Style : Wheel Actuator Actuator Type : Roller Switch Style : Micro

Body Features


  • Actuator Orientation : Top
  • Actuator Profile : Extended
  • Product Orientation : Vertical

Configuration Features


  • Configuration (Pole-Throw) : Single Pole - Double Throw

Electrical Characteristics


  • Contact Current Rating (AMP) : 15
  • Operating Voltage (VAC) : 250
  • Operating Voltage (VDC) : 24

Product Type Features


  • Actuator Style : Wheel Actuator
  • Actuator Type : Roller
  • Switch Style : Micro
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Snap Action Switches
Product Number K1149117
Product Name Snap Action Switches
Actuator Style Roller Style; Roller
Unlock Full Specs
to access all available technical data

Similar Products

Snap Action Switches - K1137254 - TE Connectivity
Specs
Standards and Certifications RoHS
Terminal Type Cable Connection
View Details
Snap Action Switches - K1162613 - TE Connectivity
Specs
Actuator Style Stuffer (Plunger Style)
Standards and Certifications RoHS
Pole and Throw Specifications Single Pole, Single Throw (SPST)
View Details
Snap Action Switches - 2439028-2 - TE Connectivity
Specs
Actuator Style Pushbutton Style; Pin Plunger
Common Size Miniature
Standards and Certifications RoHS
View Details
Snap Action Switches - K1139699 - TE Connectivity
Specs
Actuator Style Stuffer (Plunger Style)
Standards and Certifications RoHS
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details