TE Connectivity Snap Action Switches 1-1825043-5

Description
Body Features Actuator Orientation : Top Actuator Profile : Extended Movement Differential : .8 MM  [.031 INCH ] Product Orientation : Vertical Releasing Force : 8 G  [.282 OZ ] Configuration Features Configuration (Pole-Throw) : Single Pole - Double Throw Operating Position : 7.9 MM  [.311 INCH ] Contact Features Contact Base Material : Brass Switch Contact Plating Material : Gold over Nickel Dimensions Pre Travel : 3 MM  [.118 INCH ] Electrical Characteristics Contact Current Rating (AMP) : 3 Operating Voltage (VAC) : 125 Operation/Applicatio n Operating Force : 50 G  [1.764 OZ ] Other Over Travel : .6 MM  [.024 INCH ] Product Type Features Actuator Style : Lever, Normal Actuator Type : Lever Switch Connection Type : Printed Circuit Board Switch Style : Ultra Miniature
Request a Quote
Description
Body Features Actuator Orientation : Top Actuator Profile : Extended Movement Differential : .8 MM  [.031 INCH ] Product Orientation : Vertical Releasing Force : 8 G  [.282 OZ ] Configuration Features Configuration (Pole-Throw) : Single Pole - Double Throw Operating Position : 7.9 MM  [.311 INCH ] Contact Features Contact Base Material : Brass Switch Contact Plating Material : Gold over Nickel Dimensions Pre Travel : 3 MM  [.118 INCH ] Electrical Characteristics Contact Current Rating (AMP) : 3 Operating Voltage (VAC) : 125 Operation/Applicatio n Operating Force : 50 G  [1.764 OZ ] Other Over Travel : .6 MM  [.024 INCH ] Product Type Features Actuator Style : Lever, Normal Actuator Type : Lever Switch Connection Type : Printed Circuit Board Switch Style : Ultra Miniature
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Snap Action Switches - 1-1825043-5 - TE Connectivity
Berwyn, PA, United States
Snap Action Switches
1-1825043-5
Snap Action Switches 1-1825043-5
Body Features Actuator Orientation : Top Actuator Profile : Extended Movement Differential : .8 MM  [.031 INCH ] Product Orientation : Vertical Releasing Force : 8 G  [.282 OZ ] Configuration Features Configuration (Pole-Throw) : Single Pole - Double Throw Operating Position : 7.9 MM  [.311 INCH ] Contact Features Contact Base Material : Brass Switch Contact Plating Material : Gold over Nickel Dimensions Pre Travel : 3 MM  [.118 INCH ] Electrical Characteristics Contact Current Rating (AMP) : 3 Operating Voltage (VAC) : 125 Operation/Applicatio n Operating Force : 50 G  [1.764 OZ ] Other Over Travel : .6 MM  [.024 INCH ] Product Type Features Actuator Style : Lever, Normal Actuator Type : Lever Switch Connection Type : Printed Circuit Board Switch Style : Ultra Miniature

Body Features


  • Actuator Orientation : Top
  • Actuator Profile : Extended
  • Movement Differential : .8 MM  [.031 INCH ]
  • Product Orientation : Vertical
  • Releasing Force : 8 G  [.282 OZ ]

Configuration Features


  • Configuration (Pole-Throw) : Single Pole - Double Throw
  • Operating Position : 7.9 MM  [.311 INCH ]

Contact Features


  • Contact Base Material : Brass
  • Switch Contact Plating Material : Gold over Nickel

Dimensions


  • Pre Travel : 3 MM  [.118 INCH ]

Electrical Characteristics


  • Contact Current Rating (AMP) : 3
  • Operating Voltage (VAC) : 125

Operation/Application


  • Operating Force : 50 G  [1.764 OZ ]

Other


  • Over Travel : .6 MM  [.024 INCH ]

Product Type Features


  • Actuator Style : Lever, Normal
  • Actuator Type : Lever
  • Switch Connection Type : Printed Circuit Board
  • Switch Style : Ultra Miniature
Buy Now

Technical Specifications

  TE Connectivity
Product Category Snap Action Switches
Product Number 1-1825043-5
Product Name Snap Action Switches
Actuator Style Lever Style; Lever
Common Size Subminiature
Actuator Material Metallic
Standards and Certifications RoHS
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
Unlock Full Specs
to access all available technical data

Similar Products

Snap Action, Limit Switches - 450-3343-1-ND - DigiKey
Specs
Actuator Style Angled Toggle (Detector)
Operating Temp -4 to 158 F (-20 to 70 C)
Pole and Throw Specifications Single Pole, Single Throw (SPST)
View Details
Snap Action Switches - K2017885 - TE Connectivity
Specs
Actuator Style Stuffer (Plunger Style)
Standards and Certifications RoHS
Pole and Throw Specifications Single Pole, Single Throw (SPST)
View Details
Snap Action Switches - K1002228 - TE Connectivity
Specs
Actuator Style Lever Style; Lever
Standards and Certifications RoHS
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details
Snap Action Switches - K1145890 - TE Connectivity
Specs
Actuator Style Lever Style; Roller Style; Roller Lever
Standards and Certifications RoHS
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details