TE Connectivity Snap Action Switches K1002218

Description
Body Features Actuator Orientation : Top Actuator Profile : Extended Configuration Features Configuration (Pole-Throw) : Double Pole - Double Throw Electrical Characteristics Contact Current Rating (AMP) : 10 Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 60 Operation/Applicatio n Operating Force (G) : 700 Product Type Features Actuator Style : Bar-Type Knob Actuator Type : Stuffer (Plunger Style) Switch Connection Type : Solder Switch Style : Unsealed
Request a Quote Datasheet
Description
Body Features Actuator Orientation : Top Actuator Profile : Extended Configuration Features Configuration (Pole-Throw) : Double Pole - Double Throw Electrical Characteristics Contact Current Rating (AMP) : 10 Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 60 Operation/Applicatio n Operating Force (G) : 700 Product Type Features Actuator Style : Bar-Type Knob Actuator Type : Stuffer (Plunger Style) Switch Connection Type : Solder Switch Style : Unsealed
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Snap Action Switches - K1002218 - TE Connectivity
Berwyn, PA, United States
Snap Action Switches
K1002218
Snap Action Switches K1002218
Body Features Actuator Orientation : Top Actuator Profile : Extended Configuration Features Configuration (Pole-Throw) : Double Pole - Double Throw Electrical Characteristics Contact Current Rating (AMP) : 10 Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 60 Operation/Applicatio n Operating Force (G) : 700 Product Type Features Actuator Style : Bar-Type Knob Actuator Type : Stuffer (Plunger Style) Switch Connection Type : Solder Switch Style : Unsealed

Body Features


  • Actuator Orientation : Top
  • Actuator Profile : Extended

Configuration Features


  • Configuration (Pole-Throw) : Double Pole - Double Throw

Electrical Characteristics


  • Contact Current Rating (AMP) : 10
  • Operating Voltage (VAC) : 250
  • Operating Voltage (VDC) : 60

Operation/Application


  • Operating Force (G) : 700

Product Type Features


  • Actuator Style : Bar-Type Knob
  • Actuator Type : Stuffer (Plunger Style)
  • Switch Connection Type : Solder
  • Switch Style : Unsealed
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Snap Action Switches
Product Number K1002218
Product Name Snap Action Switches
Actuator Style Stuffer (Plunger Style)
Unlock Full Specs
to access all available technical data

Similar Products

Snap Action Switches - 2-2439028-0 - TE Connectivity
Specs
Actuator Style Roller Style; Roller
Common Size Miniature
Standards and Certifications RoHS
View Details
Snap Action Switches - K1041491 - TE Connectivity
Specs
Actuator Style Lever Style
Standards and Certifications RoHS
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details
Snap Action Switches - K1145843 - TE Connectivity
Specs
Actuator Style Lever Style; Lever
Standards and Certifications RoHS
Pole and Throw Specifications Single Pole, Single Throw (SPST)
View Details
Snap Action Switches - 1-2435261-1 - TE Connectivity
Specs
Actuator Style Roller Style; Roller
Common Size Miniature
Standards and Certifications RoHS
View Details
2 suppliers