TE Connectivity Dry Reed Relay; Contact Configuration Potter&brumfield Te Connectivity JWS-117-5

Description
DRY REED RELAY; Contact Configuration:SPST-N O; Coil Voltage:24V; Product Range:-; Relay Mounting:PCB; Coil Resistance:2.15kohm; Switching Current Max:500mA; Switching Voltage Max:100VDC; Approvals & Standards:CSA, UL RoHS Compliant: Yes
Datasheet
Description
DRY REED RELAY; Contact Configuration:SPST-N O; Coil Voltage:24V; Product Range:-; Relay Mounting:PCB; Coil Resistance:2.15kohm; Switching Current Max:500mA; Switching Voltage Max:100VDC; Approvals & Standards:CSA, UL RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dry Reed Relay; Contact Configuration Potter&brumfield Te Connectivity - 46F3513 - Newark, An Avnet Company
Chicago, IL, United States
Dry Reed Relay; Contact Configuration Potter&brumfield Te Connectivity
46F3513
Dry Reed Relay; Contact Configuration Potter&brumfield Te Connectivity 46F3513
DRY REED RELAY; Contact Configuration:SPST-N O; Coil Voltage:24V; Product Range:-; Relay Mounting:PCB; Coil Resistance:2.15kohm; Switching Current Max:500mA; Switching Voltage Max:100VDC; Approvals & Standards:CSA, UL RoHS Compliant: Yes

DRY REED RELAY; Contact Configuration:SPST-NO; Coil Voltage:24V; Product Range:-; Relay Mounting:PCB; Coil Resistance:2.15kohm; Switching Current Max:500mA; Switching Voltage Max:100VDC; Approvals & Standards:CSA, UL RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Relays - Reed Relays
JWS-117-5
Relays - Reed Relays JWS-117-5
RELAY REED SPST 500MA 24V

RELAY REED SPST 500MA 24V

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Reed Relays Reed Relays
Product Number 46F3513 JWS-117-5
Product Name Dry Reed Relay; Contact Configuration Potter&brumfield Te Connectivity Relays - Reed Relays
Mounting PCBoard; PCB Through Hole
Poles Single Pole (SP) Single Pole (SP)
Throw Single Throw Single Throw
Features Latching
Approvals RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Reed Relays - 1782775 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting Socket or Plug-in Style; Plug in
Poles Single Pole (SP)
Approvals RoHS
View Details
0.1A@1000VDC; SPST-NO; Reed Relay - CHMR - Churod Americas, Inc.
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
View Details
RELAY REED SPST-NO .5A 12VDC SIL - V23100V4512A000 - ASAP Semiconductor LLC
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
View Details
2 suppliers
 - GR6FNA218 - GIGAVAC
Specs
Relay Type General; High Voltage Relay
Mounting PCBoard
Poles Single Pole (SP)
View Details