Littelfuse, Inc. 18 V and 36 V Max ISO Mini 6.3 mm Form A, Form 2A, and Form C Relays RC-200024-DS

Description
Our ISO Mini Relays are compact, modular, general-purpose relays that allow you to tailor your vehicle's hard-wired box for the capability you need, including lighting, starting, horn, heating and cooling, or fan control.Adhering to the ISO Mini form factor, these relays plug into existing, standard ISO Mini boxes along with fuses or other components (sold separately).This configuration (RC-200024-DS) is a Form C ISO Mini relay with single-pole, double-throw (SPDT) circuitry. It features a 24 V dc insulated coil with diode suppression and a 20 A continuous current rating. This model is sealed and has an IP64 rating. Form C Mini relay with SPDT circuitry Rated for 24 V dc (36 V max) N.O. 20 A / N.C. 15 A continuous current rating Insulated coil with diode suppression Sealed relay with an IP64 rating for protection against dust and splashing water
Datasheet
Description
Our ISO Mini Relays are compact, modular, general-purpose relays that allow you to tailor your vehicle's hard-wired box for the capability you need, including lighting, starting, horn, heating and cooling, or fan control.Adhering to the ISO Mini form factor, these relays plug into existing, standard ISO Mini boxes along with fuses or other components (sold separately).This configuration (RC-200024-DS) is a Form C ISO Mini relay with single-pole, double-throw (SPDT) circuitry. It features a 24 V dc insulated coil with diode suppression and a 20 A continuous current rating. This model is sealed and has an IP64 rating. Form C Mini relay with SPDT circuitry Rated for 24 V dc (36 V max) N.O. 20 A / N.C. 15 A continuous current rating Insulated coil with diode suppression Sealed relay with an IP64 rating for protection against dust and splashing water
Datasheet

Suppliers

Company
Product
Description
Supplier Links
18 V and 36 V Max ISO Mini 6.3 mm Form A, Form 2A, and Form C Relays - RC-200024-DS - Littelfuse, Inc.
Rosemont, IL, United States
18 V and 36 V Max ISO Mini 6.3 mm Form A, Form 2A, and Form C Relays
RC-200024-DS
18 V and 36 V Max ISO Mini 6.3 mm Form A, Form 2A, and Form C Relays RC-200024-DS
Our ISO Mini Relays are compact, modular, general-purpose relays that allow you to tailor your vehicle's hard-wired box for the capability you need, including lighting, starting, horn, heating and cooling, or fan control.Adhering to the ISO Mini form factor, these relays plug into existing, standard ISO Mini boxes along with fuses or other components (sold separately).This configuration (RC-200024-DS) is a Form C ISO Mini relay with single-pole, double-throw (SPDT) circuitry. It features a 24 V dc insulated coil with diode suppression and a 20 A continuous current rating. This model is sealed and has an IP64 rating. Form C Mini relay with SPDT circuitry Rated for 24 V dc (36 V max) N.O. 20 A / N.C. 15 A continuous current rating Insulated coil with diode suppression Sealed relay with an IP64 rating for protection against dust and splashing water

Our ISO Mini Relays are compact, modular, general-purpose relays that allow you to tailor your vehicle's hard-wired box for the capability you need, including lighting, starting, horn, heating and cooling, or fan control.Adhering to the ISO Mini form factor, these relays plug into existing, standard ISO Mini boxes along with fuses or other components (sold separately).This configuration (RC-200024-DS) is a Form C ISO Mini relay with single-pole, double-throw (SPDT) circuitry. It features a 24 V dc insulated coil with diode suppression and a 20 A continuous current rating. This model is sealed and has an IP64 rating. Form C Mini relay with SPDT circuitry Rated for 24 V dc (36 V max) N.O. 20 A / N.C. 15 A continuous current rating Insulated coil with diode suppression Sealed relay with an IP64 rating for protection against dust and splashing water

Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Reed Relays
Product Number RC-200024-DS
Product Name 18 V and 36 V Max ISO Mini 6.3 mm Form A, Form 2A, and Form C Relays
Mounting None
Unlock Full Specs
to access all available technical data

Similar Products

0.1A@1000VDC; SPST-NO; Reed Relay - CHMR - Churod Americas, Inc.
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
View Details
Reed Relays - 1782804 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting PCBoard; Pcb mount
Poles Single Pole (SP)
Throw Double Throw
View Details
Relays - Reed Relays - JWD-171-12 - Acme Chip Technology Co., Limited
Specs
Mounting Through Hole
Poles Single Pole (SP)
Throw Single Throw
View Details
2 suppliers
EMR Series - EMR131B08 - Excel Cell Electronic USA Corp.
Excel Cell Electronic USA Corp.
Specs
Mounting PCBoard; 26 x 9 x 9.8 mm
Poles Single Pole (SP)
Throw Single Throw
View Details