TE Connectivity Micro Switches SAJ25YXHL0147SDTSEQ

Description
Subminiature Switch SW HLV1.47N 5A/3A AC
Request a Quote Datasheet
Description
Subminiature Switch SW HLV1.47N 5A/3A AC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Micro Switches - 2398380 - RS Components, Ltd.
Corby, Northants, United Kingdom
Micro Switches
2398380
Micro Switches 2398380
Subminiature Switch SW HLV1.47N 5A/3A AC

Subminiature Switch SW HLV1.47N 5A/3A AC

Supplier's Site
Micro Switches - 2398381 - RS Components, Ltd.
Corby, Northants, United Kingdom
Micro Switches
2398381
Micro Switches 2398381
Subminiature Switch SW HLV1.47N 5A/3A AC

Subminiature Switch SW HLV1.47N 5A/3A AC

Supplier's Site
Snap Action, Limit Switches - 450-SAJ25YXHL0147SDTSEQ-ND - DigiKey
Thief River Falls, MN, United States
Snap Action, Limit Switches
450-SAJ25YXHL0147SDTSEQ-ND
Snap Action, Limit Switches 450-SAJ25YXHL0147SDTSEQ-ND
SMINSA SW HLV1.47N 5A/3A AC 3A D

SMINSA SW HLV1.47N 5A/3A AC 3A D

Buy Now Datasheet
Microsw, Spdt, Hinge Lever, 5A, 125Vac Rohs Compliant Alcoswitch Te Connectivity - 54AH3745 - Newark, An Avnet Company
Chicago, IL, United States
Microsw, Spdt, Hinge Lever, 5A, 125Vac Rohs Compliant Alcoswitch Te Connectivity
54AH3745
Microsw, Spdt, Hinge Lever, 5A, 125Vac Rohs Compliant Alcoswitch Te Connectivity 54AH3745
MICROSW, SPDT, HINGE LEVER, 5A, 125VAC ROHS COMPLIANT: YES

MICROSW, SPDT, HINGE LEVER, 5A, 125VAC ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Snap Action Switches Snap Action Switches Snap Action Switches
Product Number 2398380 450-SAJ25YXHL0147SDTSEQ-ND 54AH3745
Product Name Micro Switches Snap Action, Limit Switches Microsw, Spdt, Hinge Lever, 5A, 125Vac Rohs Compliant Alcoswitch Te Connectivity
Actuator Style Lever Style; Lever Lever Style Lever Style
Common Size Subminiature
Standards and Certifications RoHS RoHS
Operating Temp 167 F (75 C) -40 to 167 F (-40 to 75 C)
Pole and Throw Specifications Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT)
Unlock Full Specs
to access all available technical data

Similar Products

D2AW Sealed Ultra Subminiature Basic Switch - D2AW-BR062D - Aratas America LLC
Specs
Actuator Style Lever Style
Common Size Subminiature; Standard
Standards and Certifications IP67
View Details
Subminiature Basic Switch with Reduced Dead Break - B2D - OTTO Controls
Specs
Actuator Style Pushbutton Style
Common Size Subminiature
Operating Temp -67 to 257 F (-55 to 125 C)
View Details
4AT Series Low Temperature Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -275 to 275 F (-171 to 135 C)
Maximum Current 3 amps
View Details
Snap Action Switches - 2-2435260-3 - TE Connectivity
Specs
Actuator Style Roller Style; Roller
Common Size Miniature
Standards and Certifications RoHS
View Details
2 suppliers