TE Connectivity Humidity Sensor Components HPP845E032

Description
Electrical Characteristics Current Consumption (MAMP) : .014 Supply Voltage (Peak) (V) : 3.8 Product Type Features Humidity Sensor Component Product Type : RHT Humidity Sensor Component Sensor Type : Analog Usage Conditions Humidity Operating Range (PCTRH) : 0 - 100 Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote
Description
Electrical Characteristics Current Consumption (MAMP) : .014 Supply Voltage (Peak) (V) : 3.8 Product Type Features Humidity Sensor Component Product Type : RHT Humidity Sensor Component Sensor Type : Analog Usage Conditions Humidity Operating Range (PCTRH) : 0 - 100 Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Humidity Sensor Components - HPP845E032 - TE Connectivity
Berwyn, PA, United States
Humidity Sensor Components
HPP845E032
Humidity Sensor Components HPP845E032
Electrical Characteristics Current Consumption (MAMP) : .014 Supply Voltage (Peak) (V) : 3.8 Product Type Features Humidity Sensor Component Product Type : RHT Humidity Sensor Component Sensor Type : Analog Usage Conditions Humidity Operating Range (PCTRH) : 0 - 100 Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]

Electrical Characteristics


  • Current Consumption (MAMP) : .014
  • Supply Voltage (Peak) (V) : 3.8

Product Type Features


  • Humidity Sensor Component Product Type : RHT
  • Humidity Sensor Component Sensor Type : Analog

Usage Conditions


  • Humidity Operating Range (PCTRH) : 0 - 100
  • Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Moisture Meters
Product Number HPP845E032
Product Name Humidity Sensor Components
Form Factor Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Humidity, Moisture Sensors - HPP815G537-ND - DigiKey
Specs
Variables Measured Temperature
Relative Humidity Range 0.0 to 100 %
Relative Humidity Accuracy 3 %
View Details
3 suppliers
Humidity Sensors - 20027957-50 - TE Connectivity
Specs
Form Factor Sensor
Relative Humidity Range 0.0 to 100 %
Operating Temp -22 to 167 F (-30 to 75 C)
View Details
2 suppliers
Humidity Sensors - 10142048-30 - TE Connectivity
Specs
Form Factor Sensor
Relative Humidity Range 0.0 to 100 %
Operating Temp -40 to 257 F (-40 to 125 C)
View Details
4 suppliers
Humidity, Moisture Sensors - 223-1888-6-ND - DigiKey
Specs
Variables Measured Temperature
Relative Humidity Range 0.0 to 100 %
Relative Humidity Accuracy 5 %
View Details
2 suppliers