TE Connectivity Humidity Sensor Components HPP827D001

Description
Electrical Characteristics Current Consumption (MAMP) : 20 Supply Voltage (Peak) (V) : 12 Product Type Features Humidity Sensor Product Type : RHT Interface Signal Type : Digital Usage Conditions Humidity Operating Range (PCTRH) : 0 - 100 Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet
Description
Electrical Characteristics Current Consumption (MAMP) : 20 Supply Voltage (Peak) (V) : 12 Product Type Features Humidity Sensor Product Type : RHT Interface Signal Type : Digital Usage Conditions Humidity Operating Range (PCTRH) : 0 - 100 Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Humidity Sensor Components - HPP827D001 - TE Connectivity
Berwyn, PA, United States
Humidity Sensor Components
HPP827D001
Humidity Sensor Components HPP827D001
Electrical Characteristics Current Consumption (MAMP) : 20 Supply Voltage (Peak) (V) : 12 Product Type Features Humidity Sensor Product Type : RHT Interface Signal Type : Digital Usage Conditions Humidity Operating Range (PCTRH) : 0 - 100 Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Electrical Characteristics


  • Current Consumption (MAMP) : 20
  • Supply Voltage (Peak) (V) : 12

Product Type Features


  • Humidity Sensor Product Type : RHT
  • Interface Signal Type : Digital

Usage Conditions


  • Humidity Operating Range (PCTRH) : 0 - 100
  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now Datasheet
Humidity Sensors - HPP827D001 - Richardson RFPD
Downers Grove, IL, United States
Humidity Sensors
HPP827D001
Humidity Sensors HPP827D001
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site

Technical Specifications

  TE Connectivity Richardson RFPD
Product Category Moisture Meters Moisture Meters
Product Number HPP827D001 HPP827D001
Product Name Humidity Sensor Components Humidity Sensors
Form Factor Sensor Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Sensors, Transducers - Humidity, Moisture Sensors - HTU20D - Shenzhen Shengyu Electronics Technology Limited
Specs
Form Factor Sensor
Relative Humidity Range 0.0 to 100 %
View Details
Humidity Sensor Components - 10142048-12 - TE Connectivity
Specs
Form Factor Sensor
Relative Humidity Range 0.0 to 100 %
Operating Temp -40 to 257 F (-40 to 125 C)
View Details
Humidity Sensors - HPP845E132R4 - TE Connectivity
Specs
Form Factor Sensor
Relative Humidity Range 0.0 to 100 %
Operating Temp -40 to 257 F (-40 to 125 C)
View Details
4 suppliers
Humidity Sensors - 10142020-10 - TE Connectivity
Specs
Form Factor Sensor
Relative Humidity Range 0.0 to 100 %
Operating Temp -40 to 257 F (-40 to 125 C)
View Details