TE Connectivity HTF3000LFPVH GAS MEASURE SENSR HUMIDITY HPP808H031

Description
HTF3000LFPVH GAS MEASURE SENSR HUMIDITY
Request a Quote Datasheet
Description
HTF3000LFPVH GAS MEASURE SENSR HUMIDITY
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
HTF3000LFPVH GAS MEASURE SENSR HUMIDITY - HPP808H031 - Heilind Electronics, Inc.
Wilmington, MA, United States
HTF3000LFPVH GAS MEASURE SENSR HUMIDITY
HPP808H031
HTF3000LFPVH GAS MEASURE SENSR HUMIDITY HPP808H031
HTF3000LFPVH GAS MEASURE SENSR HUMIDITY

HTF3000LFPVH GAS MEASURE SENSR HUMIDITY

Buy Now
Humidity, Moisture Sensors - 223-1244-ND - DigiKey
Thief River Falls, MN, United States
Humidity, Moisture Sensors
223-1244-ND
Humidity, Moisture Sensors 223-1244-ND
Humidity Temperature Sensor 0 ~ 100% RH Frequency 10s User Defined

Humidity Temperature Sensor 0 ~ 100% RH Frequency 10s User Defined

Buy Now Datasheet
Humidity Sensors - HPP808H031 - Richardson RFPD
Downers Grove, IL, United States
Humidity Sensors
HPP808H031
Humidity Sensors HPP808H031
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Sensors, Transducers - Humidity, Moisture Sensors - HPP808H031 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Humidity, Moisture Sensors
HPP808H031
Sensors, Transducers - Humidity, Moisture Sensors HPP808H031
SENSOR HUMID/TEMP 5V FRQ 3% MOD

SENSOR HUMID/TEMP 5V FRQ 3% MOD

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. DigiKey Richardson RFPD Shenzhen Shengyu Electronics Technology Limited
Product Category Moisture Meters Moisture Meters Moisture Meters Moisture Meters
Product Number HPP808H031 223-1244-ND HPP808H031 HPP808H031
Product Name HTF3000LFPVH GAS MEASURE SENSR HUMIDITY Humidity, Moisture Sensors Humidity Sensors Sensors, Transducers - Humidity, Moisture Sensors
Variables Measured Temperature
Relative Humidity Range 0.0 to 100 % 0.0 to 100 %
Operating Temp -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

T14 - t14 - BARTEC
Specs
Operating Temp 0 F (-18 C)
View Details
Humidity Sensors - 10142071-20 - TE Connectivity
Specs
Form Factor Sensor
Relative Humidity Range 0.0 to 100 %
Operating Temp -40 to 257 F (-40 to 125 C)
View Details
Humidity probe - HPM.HYT.939p.P.0.SK.SA.S - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Relative Humidity Accuracy 1.8 %
Operating Temp -40 to 176 F (-40 to 80 C)
View Details