TE Connectivity
Discrete NTC
GA5KF3950DPHFN
Description
Body Features Wire Connection : Open End
Dimensions Discrete NTC Wire Length (MM) : 28
Operation/Applicatio
n Wire/Cladding Connection : Nickel Plated Copper Clad Steel , .5mm OD
Packaging Features Discrete NTC Package : D0-35 Glass NTC
Product Type Features Discrete NTC Sensor Type : NTC Thermistor Model Number : GA5KF3950DPHFN Tolerance β-Value (PCT) : ±1
Signal Characteristics 25/85 Beta Value (K) : 3950
Usage Conditions Discrete NTC Ambient Temperature Range (DEGC) : -40 - 300 Maximum Temperature : 300 DEGC [572 DEGF ] Resistance (at Tref) (KOHM) : 5 T_ref for Resistance (DEGC) : 25 Temperature Accuracy (DEGC) : ± .2 @ 25 Tolerance Resistance (PCT) : ± 1
Request a Quote
Email Supplier
Description
Body Features Wire Connection : Open End
Dimensions Discrete NTC Wire Length (MM) : 28
Operation/Applicatio
n Wire/Cladding Connection : Nickel Plated Copper Clad Steel , .5mm OD
Packaging Features Discrete NTC Package : D0-35 Glass NTC
Product Type Features Discrete NTC Sensor Type : NTC Thermistor Model Number : GA5KF3950DPHFN Tolerance β-Value (PCT) : ±1
Signal Characteristics 25/85 Beta Value (K) : 3950
Usage Conditions Discrete NTC Ambient Temperature Range (DEGC) : -40 - 300 Maximum Temperature : 300 DEGC [572 DEGF ] Resistance (at Tref) (KOHM) : 5 T_ref for Resistance (DEGC) : 25 Temperature Accuracy (DEGC) : ± .2 @ 25 Tolerance Resistance (PCT) : ± 1
Request a Quote
Email Supplier
Suppliers
Body Features Wire Connection : Open End
Dimensions Discrete NTC Wire Length (MM) : 28
Operation/Applicatio
n Wire/Cladding Connection : Nickel Plated Copper Clad Steel , .5mm OD
Packaging Features Discrete NTC Package : D0-35 Glass NTC
Product Type Features Discrete NTC Sensor Type : NTC Thermistor Model Number : GA5KF3950DPHFN Tolerance β-Value (PCT) : ±1
Signal Characteristics 25/85 Beta Value (K) : 3950
Usage Conditions Discrete NTC Ambient Temperature Range (DEGC) : -40 - 300 Maximum Temperature : 300 DEGC [572 DEGF ] Resistance (at Tref) (KOHM) : 5 T_ref for Resistance (DEGC) : 25 Temperature Accuracy (DEGC) : ± .2 @ 25 Tolerance Resistance (PCT) : ± 1
Body Features
- Wire Connection : Open End
Dimensions
- Discrete NTC Wire Length (MM) : 28
Operation/Application
- Wire/Cladding Connection : Nickel Plated Copper Clad Steel , .5mm OD
Packaging Features
- Discrete NTC Package : D0-35 Glass NTC
Product Type Features
- Discrete NTC Sensor Type : NTC Thermistor
- Model Number : GA5KF3950DPHFN
- Tolerance β-Value (PCT) : ±1
Signal Characteristics
- 25/85 Beta Value (K) : 3950
Usage Conditions
- Discrete NTC Ambient Temperature Range (DEGC) : -40 - 300
- Maximum Temperature : 300 DEGC [572 DEGF ]
- Resistance (at Tref) (KOHM) : 5
- T_ref for Resistance (DEGC) : 25
- Temperature Accuracy (DEGC) : ± .2 @ 25
- Tolerance Resistance (PCT) : ± 1
Buy Now
Technical Specifications
|
Product Category
|
Thermistors |
|
Product Number
|
GA5KF3950DPHFN |
|
Product Name
|
Discrete NTC |
|
Temperature Range
|
-40 to 300 C (-40 to 572 F)
|
Unlock Full Specs
to access all available technical data
Similar Products
Housing
Probe/Closed Tube
Temperature Range
0 to 70 C (32 to 158 F)
Resistance (@25°C)
10000 ohms
View Details
2 suppliers
Housing
Other
Temperature Range
-80 to ? C (-112 to ? F)
Resistance (@25°C)
5000 ohms
View Details