TE Connectivity NTC Thermistors GA50K6MBD1

Description
Body Features Insulation Material : PVDF Lead Wire Conductor Type : Silver Plated Copper Solid Dimensions Lead Wire Length : 56 MM  [2.205 INCH ] Lead Wire Size (AWG) : 30 Product Diameter : 1.1 MM  [.043 INCH ] Product Length : 5 MM  [.197 INCH ] Electrical Characteristics β-Value(25/85) (K) : 4261 Product Type Features β-Value (0/50) (K) : 4143 NTC Sensor Type : NTC Thermistor Temperature Tolerance (DEGC) : ± 0.2 °C from 0 - 70 Tolerance β-Value (PCT) : ±.5 Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ] Resistance (at 25°C) (KOHM) : 50
Request a Quote Datasheet
Description
Body Features Insulation Material : PVDF Lead Wire Conductor Type : Silver Plated Copper Solid Dimensions Lead Wire Length : 56 MM  [2.205 INCH ] Lead Wire Size (AWG) : 30 Product Diameter : 1.1 MM  [.043 INCH ] Product Length : 5 MM  [.197 INCH ] Electrical Characteristics β-Value(25/85) (K) : 4261 Product Type Features β-Value (0/50) (K) : 4143 NTC Sensor Type : NTC Thermistor Temperature Tolerance (DEGC) : ± 0.2 °C from 0 - 70 Tolerance β-Value (PCT) : ±.5 Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ] Resistance (at 25°C) (KOHM) : 50
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NTC Thermistors - GA50K6MBD1 - TE Connectivity
Berwyn, PA, United States
NTC Thermistors
GA50K6MBD1
NTC Thermistors GA50K6MBD1
Body Features Insulation Material : PVDF Lead Wire Conductor Type : Silver Plated Copper Solid Dimensions Lead Wire Length : 56 MM  [2.205 INCH ] Lead Wire Size (AWG) : 30 Product Diameter : 1.1 MM  [.043 INCH ] Product Length : 5 MM  [.197 INCH ] Electrical Characteristics β-Value(25/85) (K) : 4261 Product Type Features β-Value (0/50) (K) : 4143 NTC Sensor Type : NTC Thermistor Temperature Tolerance (DEGC) : ± 0.2 °C from 0 - 70 Tolerance β-Value (PCT) : ±.5 Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ] Resistance (at 25°C) (KOHM) : 50

Body Features


  • Insulation Material : PVDF
  • Lead Wire Conductor Type : Silver Plated Copper Solid

Dimensions


  • Lead Wire Length : 56 MM  [2.205 INCH ]
  • Lead Wire Size (AWG) : 30
  • Product Diameter : 1.1 MM  [.043 INCH ]
  • Product Length : 5 MM  [.197 INCH ]

Electrical Characteristics


  • β-Value(25/85) (K) : 4261

Product Type Features


  • β-Value (0/50) (K) : 4143
  • NTC Sensor Type : NTC Thermistor
  • Temperature Tolerance (DEGC) : ± 0.2 °C from 0 - 70
  • Tolerance β-Value (PCT) : ±.5

Usage Conditions


  • Operating Temperature (Max) : 125 DEGC  [257 DEGF ]
  • Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
  • Resistance (at 25°C) (KOHM) : 50
Buy Now Datasheet
NTC Thermistors - 223-GA50K6MBD1-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
223-GA50K6MBD1-ND
NTC Thermistors 223-GA50K6MBD1-ND
MBD9-PROBE

MBD9-PROBE

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Thermistors Thermistors
Product Number GA50K6MBD1 223-GA50K6MBD1-ND
Product Name NTC Thermistors NTC Thermistors
Temperature Range -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

NTC Thermistors - 11030849-00 - TE Connectivity
Specs
Temperature Range -80 to 75 C (-112 to 167 F)
View Details
NTC Thermistors - GA10K3CG1231 - TE Connectivity
Specs
Temperature Range -40 to 125 C (-40 to 257 F)
View Details
NTC Thermistors - 223-095802-ND - DigiKey
Specs
Package / Electrode Type Bead
Temperature Range -55 to 90 C (-67 to 194 F)
Resistance (@25°C) 3000 ohms
View Details