TE Connectivity NTC Thermistors GA10K3CG1231

Description
Electrical Characteristics β-Value(25/85) (K) : 3976 Product Type Features NTC Sensor Type : Leadless NTC Gold Chips Resistance Tolerance (at 25°C) (PCT) : ± 1 Tolerance β-Value (PCT) : ±1 Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ] Resistance (at 25°C) (KOHM) : 10
Request a Quote Datasheet
Description
Electrical Characteristics β-Value(25/85) (K) : 3976 Product Type Features NTC Sensor Type : Leadless NTC Gold Chips Resistance Tolerance (at 25°C) (PCT) : ± 1 Tolerance β-Value (PCT) : ±1 Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ] Resistance (at 25°C) (KOHM) : 10
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NTC Thermistors - GA10K3CG1231 - TE Connectivity
Berwyn, PA, United States
NTC Thermistors
GA10K3CG1231
NTC Thermistors GA10K3CG1231
Electrical Characteristics β-Value(25/85) (K) : 3976 Product Type Features NTC Sensor Type : Leadless NTC Gold Chips Resistance Tolerance (at 25°C) (PCT) : ± 1 Tolerance β-Value (PCT) : ±1 Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ] Resistance (at 25°C) (KOHM) : 10

Electrical Characteristics


  • β-Value(25/85) (K) : 3976

Product Type Features


  • NTC Sensor Type : Leadless NTC Gold Chips
  • Resistance Tolerance (at 25°C) (PCT) : ± 1
  • Tolerance β-Value (PCT) : ±1

Usage Conditions


  • Operating Temperature (Max) : 125 DEGC  [257 DEGF ]
  • Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
  • Resistance (at 25°C) (KOHM) : 10
Buy Now Datasheet
NTC Thermistors - 223-GA10K3CG1231-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
223-GA10K3CG1231-ND
NTC Thermistors 223-GA10K3CG1231-ND
CHPG-10K +/- 1% B 3976 +/- 1% BT

CHPG-10K +/- 1% B 3976 +/- 1% BT

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Thermistors Thermistors
Product Number GA10K3CG1231 223-GA10K3CG1231-ND
Product Name NTC Thermistors NTC Thermistors
Temperature Range -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

NTC Thermistors - 11032561-00 - TE Connectivity
Specs
Temperature Range -40 to 150 C (-40 to 302 F)
View Details
Thermistors - 1624355-2 - TE Connectivity
Specs
Resistance (@25°C) 2200 ohms
View Details
Discrete NTC - 11031965-00 - TE Connectivity
Specs
Coating Epoxy
Temperature Range -40 to 100 C (-40 to 212 F)
Resistance (@25°C) 300000 ohms
View Details