TE Connectivity NTC Thermistors GA50K6A1IA

Description
Body Features Insulation Material : Polytetrafluoroethyl ene (PTFE) Lead Wire Conductor Type : Silver Plated Copper Solid Dimensions Lead Wire Length : 76 MM  [2.992 INCH ] Lead Wire Size (AWG) : 30 Product Diameter : 2.4 MM  [.094 INCH ] Electrical Characteristics β-Value(25/85) (K) : 4261 Product Type Features β-Value (0/50) (K) : 4143 NTC Sensor Type : Epoxy Coated NTC Thermistor Resistance Tolerance (at 25°C) (PCT) : ± .25 Temperature Tolerance (DEGC) : ± 0.1 °C from 0 - 70 Tolerance β-Value (PCT) : ±.5 Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ] Resistance (at 25°C) (KOHM) : 50
Request a Quote Datasheet
Description
Body Features Insulation Material : Polytetrafluoroethyl ene (PTFE) Lead Wire Conductor Type : Silver Plated Copper Solid Dimensions Lead Wire Length : 76 MM  [2.992 INCH ] Lead Wire Size (AWG) : 30 Product Diameter : 2.4 MM  [.094 INCH ] Electrical Characteristics β-Value(25/85) (K) : 4261 Product Type Features β-Value (0/50) (K) : 4143 NTC Sensor Type : Epoxy Coated NTC Thermistor Resistance Tolerance (at 25°C) (PCT) : ± .25 Temperature Tolerance (DEGC) : ± 0.1 °C from 0 - 70 Tolerance β-Value (PCT) : ±.5 Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ] Resistance (at 25°C) (KOHM) : 50
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NTC Thermistors - GA50K6A1IA - TE Connectivity
Berwyn, PA, United States
NTC Thermistors
GA50K6A1IA
NTC Thermistors GA50K6A1IA
Body Features Insulation Material : Polytetrafluoroethyl ene (PTFE) Lead Wire Conductor Type : Silver Plated Copper Solid Dimensions Lead Wire Length : 76 MM  [2.992 INCH ] Lead Wire Size (AWG) : 30 Product Diameter : 2.4 MM  [.094 INCH ] Electrical Characteristics β-Value(25/85) (K) : 4261 Product Type Features β-Value (0/50) (K) : 4143 NTC Sensor Type : Epoxy Coated NTC Thermistor Resistance Tolerance (at 25°C) (PCT) : ± .25 Temperature Tolerance (DEGC) : ± 0.1 °C from 0 - 70 Tolerance β-Value (PCT) : ±.5 Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ] Resistance (at 25°C) (KOHM) : 50

Body Features


  • Insulation Material : Polytetrafluoroethylene (PTFE)
  • Lead Wire Conductor Type : Silver Plated Copper Solid

Dimensions


  • Lead Wire Length : 76 MM  [2.992 INCH ]
  • Lead Wire Size (AWG) : 30
  • Product Diameter : 2.4 MM  [.094 INCH ]

Electrical Characteristics


  • β-Value(25/85) (K) : 4261

Product Type Features


  • β-Value (0/50) (K) : 4143
  • NTC Sensor Type : Epoxy Coated NTC Thermistor
  • Resistance Tolerance (at 25°C) (PCT) : ± .25
  • Temperature Tolerance (DEGC) : ± 0.1 °C from 0 - 70
  • Tolerance β-Value (PCT) : ±.5

Usage Conditions


  • Operating Temperature (Max) : 125 DEGC  [257 DEGF ]
  • Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
  • Resistance (at 25°C) (KOHM) : 50
Buy Now Datasheet
Sensors Temperature/Thermistor - GA50K6A1IA - Heilind Electronics, Inc.
Wilmington, MA, United States
Sensors Temperature/Thermistor
GA50K6A1IA
Sensors Temperature/Thermistor GA50K6A1IA
Sensors Temperature/Thermist or

Sensors Temperature/Thermistor

Buy Now

Technical Specifications

  TE Connectivity Heilind Electronics, Inc.
Product Category Thermistors Thermistors
Product Number GA50K6A1IA GA50K6A1IA
Product Name NTC Thermistors Sensors Temperature/Thermistor
Temperature Range -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

NTC Thermistors - 11027565-00 - TE Connectivity
Specs
Temperature Range -55 to 150 C (-67 to 302 F)
View Details
NTC Thermistors - 11029029-00 - TE Connectivity
Specs
Temperature Range -40 to 200 C (-40 to 392 F)
View Details
NTC Thermistors - GA3K3A1IB - TE Connectivity
Specs
Temperature Range -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
Discrete NTC - GA5KF3950DPHFS - TE Connectivity
Specs
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 5000 ohms
Length 1.1 inch (28 mm)
View Details