TE Connectivity NTC Thermistors 11031963-00

Description
Dimensions Lead Wire Length : 76 MM  [2.992 INCH ] Electrical Characteristics β-Value(25/85) (K) : 3978 Product Type Features NTC Sensor Type : Epoxy Coated NTC Thermistor Tolerance β-Value (PCT) : ±0.8 Usage Conditions Operating Temperature (Max) : 150 DEGC  [302 DEGF ] Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ] Resistance (at 25°C) (KOHM) : 2.252
Request a Quote Datasheet
Description
Dimensions Lead Wire Length : 76 MM  [2.992 INCH ] Electrical Characteristics β-Value(25/85) (K) : 3978 Product Type Features NTC Sensor Type : Epoxy Coated NTC Thermistor Tolerance β-Value (PCT) : ±0.8 Usage Conditions Operating Temperature (Max) : 150 DEGC  [302 DEGF ] Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ] Resistance (at 25°C) (KOHM) : 2.252
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NTC Thermistors - 11031963-00 - TE Connectivity
Berwyn, PA, United States
NTC Thermistors
11031963-00
NTC Thermistors 11031963-00
Dimensions Lead Wire Length : 76 MM  [2.992 INCH ] Electrical Characteristics β-Value(25/85) (K) : 3978 Product Type Features NTC Sensor Type : Epoxy Coated NTC Thermistor Tolerance β-Value (PCT) : ±0.8 Usage Conditions Operating Temperature (Max) : 150 DEGC  [302 DEGF ] Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ] Resistance (at 25°C) (KOHM) : 2.252

Dimensions


  • Lead Wire Length : 76 MM  [2.992 INCH ]

Electrical Characteristics


  • β-Value(25/85) (K) : 3978

Product Type Features


  • NTC Sensor Type : Epoxy Coated NTC Thermistor
  • Tolerance β-Value (PCT) : ±0.8

Usage Conditions


  • Operating Temperature (Max) : 150 DEGC  [302 DEGF ]
  • Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]
  • Resistance (at 25°C) (KOHM) : 2.252
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Thermistors
Product Number 11031963-00
Product Name NTC Thermistors
Temperature Range -40 to 100 C (-40 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

Discrete NTC - GA10KF3550DPGN - TE Connectivity
Specs
Coating Glass
Temperature Range -40 to 250 C (-40 to 482 F)
Resistance (@25°C) 10000 ohms
View Details
NTC Thermistors - 11030162-00 - TE Connectivity
Specs
Temperature Range -40 to 150 C (-40 to 302 F)
View Details
NTC Thermistors - 11028266-00 - TE Connectivity
Specs
Temperature Range -80 to 125 C (-112 to 257 F)
View Details