TE Connectivity NTC Thermistors GA1K2A1

Description
Body Features Lead Wire Conductor Type : Tinned Copper Solid Dimensions Lead Wire Length : 76 MM  [2.992 INCH ] Lead Wire Size (AWG) : 32 Product Diameter : 2.4 MM  [.094 INCH ] Electrical Characteristics β-Value(25/85) (K) : 3348 Product Type Features β-Value (0/50) (K) : 3263 NTC Sensor Type : Epoxy Coated NTC Thermistor Resistance Tolerance (at 25°C) (PCT) : ± .5 Temperature Tolerance (DEGC) : ± 0.2 °C from 0 - 25 Tolerance β-Value (PCT) : ±.5 Usage Conditions Operating Temperature (Max) : 100 DEGC  [212 DEGF ] Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ] Resistance (at 25°C) (KOHM) : 1
Request a Quote Datasheet
Description
Body Features Lead Wire Conductor Type : Tinned Copper Solid Dimensions Lead Wire Length : 76 MM  [2.992 INCH ] Lead Wire Size (AWG) : 32 Product Diameter : 2.4 MM  [.094 INCH ] Electrical Characteristics β-Value(25/85) (K) : 3348 Product Type Features β-Value (0/50) (K) : 3263 NTC Sensor Type : Epoxy Coated NTC Thermistor Resistance Tolerance (at 25°C) (PCT) : ± .5 Temperature Tolerance (DEGC) : ± 0.2 °C from 0 - 25 Tolerance β-Value (PCT) : ±.5 Usage Conditions Operating Temperature (Max) : 100 DEGC  [212 DEGF ] Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ] Resistance (at 25°C) (KOHM) : 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NTC Thermistors - GA1K2A1 - TE Connectivity
Berwyn, PA, United States
NTC Thermistors
GA1K2A1
NTC Thermistors GA1K2A1
Body Features Lead Wire Conductor Type : Tinned Copper Solid Dimensions Lead Wire Length : 76 MM  [2.992 INCH ] Lead Wire Size (AWG) : 32 Product Diameter : 2.4 MM  [.094 INCH ] Electrical Characteristics β-Value(25/85) (K) : 3348 Product Type Features β-Value (0/50) (K) : 3263 NTC Sensor Type : Epoxy Coated NTC Thermistor Resistance Tolerance (at 25°C) (PCT) : ± .5 Temperature Tolerance (DEGC) : ± 0.2 °C from 0 - 25 Tolerance β-Value (PCT) : ±.5 Usage Conditions Operating Temperature (Max) : 100 DEGC  [212 DEGF ] Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ] Resistance (at 25°C) (KOHM) : 1

Body Features


  • Lead Wire Conductor Type : Tinned Copper Solid

Dimensions


  • Lead Wire Length : 76 MM  [2.992 INCH ]
  • Lead Wire Size (AWG) : 32
  • Product Diameter : 2.4 MM  [.094 INCH ]

Electrical Characteristics


  • β-Value(25/85) (K) : 3348

Product Type Features


  • β-Value (0/50) (K) : 3263
  • NTC Sensor Type : Epoxy Coated NTC Thermistor
  • Resistance Tolerance (at 25°C) (PCT) : ± .5
  • Temperature Tolerance (DEGC) : ± 0.2 °C from 0 - 25
  • Tolerance β-Value (PCT) : ±.5

Usage Conditions


  • Operating Temperature (Max) : 100 DEGC  [212 DEGF ]
  • Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]
  • Resistance (at 25°C) (KOHM) : 1
Buy Now Datasheet
Sensors, Transducers - Temperature Sensors - NTC Thermistors - GA1K2A1 - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Temperature Sensors - NTC Thermistors
GA1K2A1
Sensors, Transducers - Temperature Sensors - NTC Thermistors GA1K2A1
Win Source Part Number: 1375792-GA1K2A1 Category: Sensors, Transducers - Temperature Sensors - NTC Thermistors Temperature Range - Operating: -40°C ~ 100°C Fake Threat In the Open Market: 38 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity Measurement Specialties Series: V Package: Bulk Product Status: Active Package / Case: Bead Mounting Type: Free Hanging HTSUS: 8533.40.8070 REACH Status: REACH Unaffected ECCN: EAR99 Resistance in Ohms @ 25°C: 1k Resistance Tolerance: ±0.2°C B Value Tolerance: ±0.5% B25/85: 3348K

Win Source Part Number: 1375792-GA1K2A1
Category: Sensors, Transducers - Temperature Sensors - NTC Thermistors
Temperature Range - Operating: -40°C ~ 100°C
Fake Threat In the Open Market: 38 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity Measurement Specialties
Series: V
Package: Bulk
Product Status: Active
Package / Case: Bead
Mounting Type: Free Hanging
HTSUS: 8533.40.8070
REACH Status: REACH Unaffected
ECCN: EAR99
Resistance in Ohms @ 25°C: 1k
Resistance Tolerance: ±0.2°C
B Value Tolerance: ±0.5%
B25/85: 3348K

Buy Now Datasheet
NTC Thermistors - 223-1548-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
223-1548-ND
NTC Thermistors 223-1548-ND
NTC Thermistor 1k Bead

NTC Thermistor 1k Bead

Buy Now Datasheet
Thermistor, Ntc, 1K, Radial; Zero Power Resistance At 25°C Te Connectivity Sensors - 27AC5944 - Newark, An Avnet Company
Chicago, IL, United States
Thermistor, Ntc, 1K, Radial; Zero Power Resistance At 25°C Te Connectivity Sensors
27AC5944
Thermistor, Ntc, 1K, Radial; Zero Power Resistance At 25°C Te Connectivity Sensors 27AC5944
THERMISTOR, NTC, 1K, RADIAL; Zero Power Resistance at 25°C:1kohm; Product Range:Series V; Thermistor Mounting:Through Hole; Beta Value (K):3348K; Thermistor Case Style:-; Thermistor Terminals:Radial Leaded; Operating Temperature RoHS Compliant: Yes

THERMISTOR, NTC, 1K, RADIAL; Zero Power Resistance at 25°C:1kohm; Product Range:Series V; Thermistor Mounting:Through Hole; Beta Value (K):3348K; Thermistor Case Style:-; Thermistor Terminals:Radial Leaded; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Thermistors Thermistors Thermistors Thermistors
Product Number GA1K2A1 GA1K2A1 223-1548-ND 27AC5944
Product Name NTC Thermistors Sensors, Transducers - Temperature Sensors - NTC Thermistors NTC Thermistors Thermistor, Ntc, 1K, Radial; Zero Power Resistance At 25°C Te Connectivity Sensors
Temperature Range -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

NTC Thermistors - 11026265-00 - TE Connectivity
Specs
Temperature Range -55 to 70 C (-67 to 158 F)
View Details
NTC Thermistors - 11027566-00 - TE Connectivity
Specs
Temperature Range -55 to 150 C (-67 to 302 F)
View Details
2 suppliers
Thermistors - 1624348-2 - TE Connectivity
Specs
Resistance (@25°C) 15000 ohms
View Details