TE Connectivity NTC Thermistors GA10K3A1IB

Description
Body Features Insulation Material : Polytetrafluoroethyl ene (PTFE) Lead Wire Conductor Type : Silver Plated Copper Solid Dimensions Lead Wire Length : 76 MM  [2.992 INCH ] Lead Wire Size (AWG) : 30 Product Diameter : 2.4 MM  [.094 INCH ] Electrical Characteristics β-Value(25/85) (K) : 3976 Product Type Features β-Value (0/50) (K) : 3892 NTC Sensor Type : Epoxy Coated NTC Thermistor Resistance Tolerance (at 25°C) (PCT) : ± .5 Temperature Tolerance (DEGC) : ± 0.2 °C from 0 - 70 Tolerance β-Value (PCT) : ±0.5 Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ] Resistance (at 25°C) (KOHM) : 10
Request a Quote Datasheet
Description
Body Features Insulation Material : Polytetrafluoroethyl ene (PTFE) Lead Wire Conductor Type : Silver Plated Copper Solid Dimensions Lead Wire Length : 76 MM  [2.992 INCH ] Lead Wire Size (AWG) : 30 Product Diameter : 2.4 MM  [.094 INCH ] Electrical Characteristics β-Value(25/85) (K) : 3976 Product Type Features β-Value (0/50) (K) : 3892 NTC Sensor Type : Epoxy Coated NTC Thermistor Resistance Tolerance (at 25°C) (PCT) : ± .5 Temperature Tolerance (DEGC) : ± 0.2 °C from 0 - 70 Tolerance β-Value (PCT) : ±0.5 Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ] Resistance (at 25°C) (KOHM) : 10
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NTC Thermistors - GA10K3A1IB - TE Connectivity
Berwyn, PA, United States
NTC Thermistors
GA10K3A1IB
NTC Thermistors GA10K3A1IB
Body Features Insulation Material : Polytetrafluoroethyl ene (PTFE) Lead Wire Conductor Type : Silver Plated Copper Solid Dimensions Lead Wire Length : 76 MM  [2.992 INCH ] Lead Wire Size (AWG) : 30 Product Diameter : 2.4 MM  [.094 INCH ] Electrical Characteristics β-Value(25/85) (K) : 3976 Product Type Features β-Value (0/50) (K) : 3892 NTC Sensor Type : Epoxy Coated NTC Thermistor Resistance Tolerance (at 25°C) (PCT) : ± .5 Temperature Tolerance (DEGC) : ± 0.2 °C from 0 - 70 Tolerance β-Value (PCT) : ±0.5 Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ] Resistance (at 25°C) (KOHM) : 10

Body Features


  • Insulation Material : Polytetrafluoroethylene (PTFE)
  • Lead Wire Conductor Type : Silver Plated Copper Solid

Dimensions


  • Lead Wire Length : 76 MM  [2.992 INCH ]
  • Lead Wire Size (AWG) : 30
  • Product Diameter : 2.4 MM  [.094 INCH ]

Electrical Characteristics


  • β-Value(25/85) (K) : 3976

Product Type Features


  • β-Value (0/50) (K) : 3892
  • NTC Sensor Type : Epoxy Coated NTC Thermistor
  • Resistance Tolerance (at 25°C) (PCT) : ± .5
  • Temperature Tolerance (DEGC) : ± 0.2 °C from 0 - 70
  • Tolerance β-Value (PCT) : ±0.5

Usage Conditions


  • Operating Temperature (Max) : 125 DEGC  [257 DEGF ]
  • Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
  • Resistance (at 25°C) (KOHM) : 10
Buy Now Datasheet
Sensors, Transducers - Temperature Sensors - NTC Thermistors - GA10K3A1IB - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Temperature Sensors - NTC Thermistors
GA10K3A1IB
Sensors, Transducers - Temperature Sensors - NTC Thermistors GA10K3A1IB
Win Source Part Number: 1375779-GA10K3A1IB Category: Sensors, Transducers - Temperature Sensors - NTC Thermistors Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity Measurement Specialties Series: II Package: Bulk Product Status: Active Package / Case: Bead Base Product Number: GA10K Mounting Type: Free Hanging HTSUS: 8533.40.8070 REACH Status: REACH Unaffected ECCN: EAR99 Resistance in Ohms @ 25°C: 10k Resistance Tolerance: ±0.2°C B Value Tolerance: ±0.5% B25/85: 3976K

Win Source Part Number: 1375779-GA10K3A1IB
Category: Sensors, Transducers - Temperature Sensors - NTC Thermistors
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity Measurement Specialties
Series: II
Package: Bulk
Product Status: Active
Package / Case: Bead
Base Product Number: GA10K
Mounting Type: Free Hanging
HTSUS: 8533.40.8070
REACH Status: REACH Unaffected
ECCN: EAR99
Resistance in Ohms @ 25°C: 10k
Resistance Tolerance: ±0.2°C
B Value Tolerance: ±0.5%
B25/85: 3976K

Buy Now Datasheet
NTC Thermistors - 223-1541-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
223-1541-ND
NTC Thermistors 223-1541-ND
NTC Thermistor 10k Bead

NTC Thermistor 10k Bead

Buy Now Datasheet
Thermistor, Ntc, 10K Rohs Compliant Te Connectivity - 28AK9835 - Newark, An Avnet Company
Chicago, IL, United States
Thermistor, Ntc, 10K Rohs Compliant Te Connectivity
28AK9835
Thermistor, Ntc, 10K Rohs Compliant Te Connectivity 28AK9835
THERMISTOR, NTC, 10K ROHS COMPLIANT: YES

THERMISTOR, NTC, 10K ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TE Connectivity Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Thermistors Thermistors Thermistors Thermistors
Product Number GA10K3A1IB GA10K3A1IB 223-1541-ND 28AK9835
Product Name NTC Thermistors Sensors, Transducers - Temperature Sensors - NTC Thermistors NTC Thermistors Thermistor, Ntc, 10K Rohs Compliant Te Connectivity
Temperature Range -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

NTC Thermistors - 20033228-00 - TE Connectivity
Specs
Temperature Range -40 to 125 C (-40 to 257 F)
View Details
Thermistor, Ntc; Zero Power Resistance At 25°C Betatherm - 23M8767 - Newark, An Avnet Company
Specs
Lead Style Radial
Temperature Range 0 to ? C (32 to ? F)
Resistance (@25°C) 30000 ohms
View Details