TE Connectivity
NTC Thermistors
GA10K3MRBD1
Description
Dimensions Lead Wire Length : 56 MM [2.205 INCH ]
Product Type Features NTC Sensor Type : NTC Thermistor Resistance Tolerance (at 25°C) (PCT) : ± .88 Tolerance β-Value (PCT) : ±.5
Usage Conditions Operating Temperature Range : -40 - 125 DEGC [-40 - 257 DEGF ] Resistance (at 25°C) (KOHM) : 10
Request a Quote
Email Supplier
Datasheet
Description
Dimensions Lead Wire Length : 56 MM [2.205 INCH ]
Product Type Features NTC Sensor Type : NTC Thermistor Resistance Tolerance (at 25°C) (PCT) : ± .88 Tolerance β-Value (PCT) : ±.5
Usage Conditions Operating Temperature Range : -40 - 125 DEGC [-40 - 257 DEGF ] Resistance (at 25°C) (KOHM) : 10
Request a Quote
Email Supplier
Datasheet
Suppliers
Dimensions Lead Wire Length : 56 MM [2.205 INCH ]
Product Type Features NTC Sensor Type : NTC Thermistor Resistance Tolerance (at 25°C) (PCT) : ± .88 Tolerance β-Value (PCT) : ±.5
Usage Conditions Operating Temperature Range : -40 - 125 DEGC [-40 - 257 DEGF ] Resistance (at 25°C) (KOHM) : 10
Dimensions
- Lead Wire Length : 56 MM [2.205 INCH ]
Product Type Features
- NTC Sensor Type : NTC Thermistor
- Resistance Tolerance (at 25°C) (PCT) : ± .88
- Tolerance β-Value (PCT) : ±.5
Usage Conditions
- Operating Temperature Range : -40 - 125 DEGC [-40 - 257 DEGF ]
- Resistance (at 25°C) (KOHM) : 10
Buy Now
Datasheet
Technical Specifications
|
Product Category
|
Thermistors |
Thermistors |
|
Product Number
|
GA10K3MRBD1 |
223-1545-ND |
|
Product Name
|
NTC Thermistors |
NTC Thermistors |
|
Temperature Range
|
-40 to 125 C (-40 to 257 F)
|
-40 to 100 C (-40 to 212 F)
|
Unlock Full Specs
to access all available technical data
Similar Products
Temperature Range
-40 to 125 C (-40 to 257 F)
View Details
2 suppliers