TE Connectivity NTC Thermistors GA10KF3975DPGS

Description
Body Features Lead Wire Conductor Type : Tinned Copper Solid Dimensions Lead Wire Length : 28 MM  [1.102 INCH ] Lead Wire Size (AWG) : 24 Product Diameter : 2 MM  [.079 INCH ] Product Length : 4 MM  [.157 INCH ] Electrical Characteristics β-Value(25/85) (K) : 3975 Product Type Features β-Value (0/50) (K) : 3896 NTC Sensor Type : Glass Encapsulated NTC Thermistor Tolerance β-Value (PCT) : ±1 Usage Conditions Operating Temperature (Max) : 200 DEGC  [392 DEGF ] Operating Temperature Range : -40 - 200 DEGC  [-40 - 392 DEGF ] Resistance (at 25°C) (KOHM) : 10
Request a Quote Datasheet
Description
Body Features Lead Wire Conductor Type : Tinned Copper Solid Dimensions Lead Wire Length : 28 MM  [1.102 INCH ] Lead Wire Size (AWG) : 24 Product Diameter : 2 MM  [.079 INCH ] Product Length : 4 MM  [.157 INCH ] Electrical Characteristics β-Value(25/85) (K) : 3975 Product Type Features β-Value (0/50) (K) : 3896 NTC Sensor Type : Glass Encapsulated NTC Thermistor Tolerance β-Value (PCT) : ±1 Usage Conditions Operating Temperature (Max) : 200 DEGC  [392 DEGF ] Operating Temperature Range : -40 - 200 DEGC  [-40 - 392 DEGF ] Resistance (at 25°C) (KOHM) : 10
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NTC Thermistors - GA10KF3975DPGS - TE Connectivity
Berwyn, PA, United States
NTC Thermistors
GA10KF3975DPGS
NTC Thermistors GA10KF3975DPGS
Body Features Lead Wire Conductor Type : Tinned Copper Solid Dimensions Lead Wire Length : 28 MM  [1.102 INCH ] Lead Wire Size (AWG) : 24 Product Diameter : 2 MM  [.079 INCH ] Product Length : 4 MM  [.157 INCH ] Electrical Characteristics β-Value(25/85) (K) : 3975 Product Type Features β-Value (0/50) (K) : 3896 NTC Sensor Type : Glass Encapsulated NTC Thermistor Tolerance β-Value (PCT) : ±1 Usage Conditions Operating Temperature (Max) : 200 DEGC  [392 DEGF ] Operating Temperature Range : -40 - 200 DEGC  [-40 - 392 DEGF ] Resistance (at 25°C) (KOHM) : 10

Body Features


  • Lead Wire Conductor Type : Tinned Copper Solid

Dimensions


  • Lead Wire Length : 28 MM  [1.102 INCH ]
  • Lead Wire Size (AWG) : 24
  • Product Diameter : 2 MM  [.079 INCH ]
  • Product Length : 4 MM  [.157 INCH ]

Electrical Characteristics


  • β-Value(25/85) (K) : 3975

Product Type Features


  • β-Value (0/50) (K) : 3896
  • NTC Sensor Type : Glass Encapsulated NTC Thermistor
  • Tolerance β-Value (PCT) : ±1

Usage Conditions


  • Operating Temperature (Max) : 200 DEGC  [392 DEGF ]
  • Operating Temperature Range : -40 - 200 DEGC  [-40 - 392 DEGF ]
  • Resistance (at 25°C) (KOHM) : 10
Buy Now Datasheet
NTC Thermistors - 223-GA10KF3975DPGS-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
223-GA10KF3975DPGS-ND
NTC Thermistors 223-GA10KF3975DPGS-ND
DO-35 GLASS AXIAL,10K OHM,+/-0.2

DO-35 GLASS AXIAL,10K OHM,+/-0.2

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Thermistors Thermistors
Product Number GA10KF3975DPGS 223-GA10KF3975DPGS-ND
Product Name NTC Thermistors NTC Thermistors
Temperature Range -40 to 200 C (-40 to 392 F)
Unlock Full Specs
to access all available technical data

Similar Products

NTC Thermistors - 11032564-00 - TE Connectivity
Specs
Temperature Range -40 to 150 C (-40 to 302 F)
View Details
2 suppliers
Sensors, Transducers - Temperature Sensors - NTC Thermistors - GA2.2K3A1A - Win Source Electronics
Specs
Temperature Range -40 to 125 C (-40 to 257 F)
Resistance (@25°C) 2252 ohms
View Details
3 suppliers