TE Connectivity NTC Thermistors GA10K3MBD1

Description
Body Features Insulation Material : PVDF Lead Wire Conductor Type : Silver Plated Copper Solid Dimensions Lead Wire Length : 56 MM  [2.205 INCH ] Lead Wire Size (AWG) : 30 Product Diameter : 1.1 MM  [.043 INCH ] Product Length : 5 MM  [.197 INCH ] Electrical Characteristics β-Value(25/85) (K) : 3976 Product Type Features β-Value (0/50) (K) : 3892 NTC Sensor Type : Miniature Epoxy (MBD) Temperature Tolerance (DEGC) : ± 0.2 °C from 0 - 70 Tolerance β-Value (PCT) : ±.5 Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ] Resistance (at 25°C) (KOHM) : 10
Request a Quote Datasheet
Description
Body Features Insulation Material : PVDF Lead Wire Conductor Type : Silver Plated Copper Solid Dimensions Lead Wire Length : 56 MM  [2.205 INCH ] Lead Wire Size (AWG) : 30 Product Diameter : 1.1 MM  [.043 INCH ] Product Length : 5 MM  [.197 INCH ] Electrical Characteristics β-Value(25/85) (K) : 3976 Product Type Features β-Value (0/50) (K) : 3892 NTC Sensor Type : Miniature Epoxy (MBD) Temperature Tolerance (DEGC) : ± 0.2 °C from 0 - 70 Tolerance β-Value (PCT) : ±.5 Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ] Resistance (at 25°C) (KOHM) : 10
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NTC Thermistors - GA10K3MBD1 - TE Connectivity
Berwyn, PA, United States
NTC Thermistors
GA10K3MBD1
NTC Thermistors GA10K3MBD1
Body Features Insulation Material : PVDF Lead Wire Conductor Type : Silver Plated Copper Solid Dimensions Lead Wire Length : 56 MM  [2.205 INCH ] Lead Wire Size (AWG) : 30 Product Diameter : 1.1 MM  [.043 INCH ] Product Length : 5 MM  [.197 INCH ] Electrical Characteristics β-Value(25/85) (K) : 3976 Product Type Features β-Value (0/50) (K) : 3892 NTC Sensor Type : Miniature Epoxy (MBD) Temperature Tolerance (DEGC) : ± 0.2 °C from 0 - 70 Tolerance β-Value (PCT) : ±.5 Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ] Resistance (at 25°C) (KOHM) : 10

Body Features


  • Insulation Material : PVDF
  • Lead Wire Conductor Type : Silver Plated Copper Solid

Dimensions


  • Lead Wire Length : 56 MM  [2.205 INCH ]
  • Lead Wire Size (AWG) : 30
  • Product Diameter : 1.1 MM  [.043 INCH ]
  • Product Length : 5 MM  [.197 INCH ]

Electrical Characteristics


  • β-Value(25/85) (K) : 3976

Product Type Features


  • β-Value (0/50) (K) : 3892
  • NTC Sensor Type : Miniature Epoxy (MBD)
  • Temperature Tolerance (DEGC) : ± 0.2 °C from 0 - 70
  • Tolerance β-Value (PCT) : ±.5

Usage Conditions


  • Operating Temperature (Max) : 125 DEGC  [257 DEGF ]
  • Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
  • Resistance (at 25°C) (KOHM) : 10
Buy Now Datasheet
NTC Thermistors - 223-1543-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
223-1543-ND
NTC Thermistors 223-1543-ND
NTC Thermistor 10k Bead

NTC Thermistor 10k Bead

Buy Now Datasheet
Thermistor ICs - 8937183P - RS Components, Ltd.
Corby, Northants, United Kingdom
Thermistor ICs
8937183P
Thermistor ICs 8937183P
TE Connectivity GA10K3MBD1 Thermistor

TE Connectivity GA10K3MBD1 Thermistor

Supplier's Site
Thermistor ICs - 8937183 - RS Components, Ltd.
Corby, Northants, United Kingdom
Thermistor ICs
8937183
Thermistor ICs 8937183
TE Connectivity GA10K3MBD1 Thermistor

TE Connectivity GA10K3MBD1 Thermistor

Supplier's Site
Thermistor, Ntc, 10K, Wire Leaded; Zero Power Resistance At 25°C Te Connectivity Sensors - 47Y0365 - Newark, An Avnet Company
Chicago, IL, United States
Thermistor, Ntc, 10K, Wire Leaded; Zero Power Resistance At 25°C Te Connectivity Sensors
47Y0365
Thermistor, Ntc, 10K, Wire Leaded; Zero Power Resistance At 25°C Te Connectivity Sensors 47Y0365
THERMISTOR, NTC, 10K, WIRE LEADED; Zero Power Resistance at 25°C:10kohm; Product Range:MBD Series; Thermistor Mounting:Through Hole; Beta Value (K):3976K; Thermistor Case Style:-; Thermistor Terminals:Wire Leaded RoHS Compliant: Yes

THERMISTOR, NTC, 10K, WIRE LEADED; Zero Power Resistance at 25°C:10kohm; Product Range:MBD Series; Thermistor Mounting:Through Hole; Beta Value (K):3976K; Thermistor Case Style:-; Thermistor Terminals:Wire Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Thermistors Thermistors Thermistors Thermistors
Product Number GA10K3MBD1 223-1543-ND 8937183P 47Y0365
Product Name NTC Thermistors NTC Thermistors Thermistor ICs Thermistor, Ntc, 10K, Wire Leaded; Zero Power Resistance At 25°C Te Connectivity Sensors
Temperature Range -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

NTC Thermistors - GA10K4A1B - TE Connectivity
Specs
Temperature Range -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
NTC Thermistors - 223-701131-ND - DigiKey
Specs
Package / Electrode Type Bead
Temperature Range -40 to 150 C (-40 to 302 F)
Resistance (@25°C) 10000 ohms
View Details
NTC Thermistors - 20033259-00 - TE Connectivity
Specs
Temperature Range -40 to 125 C (-40 to 257 F)
View Details
Thermistors - 1624358-2 - TE Connectivity
Specs
Resistance (@25°C) 330 ohms
View Details