TE Connectivity NTC Thermistors GA10K3CG3

Description
Dimensions Product Length : 1.02 MM  [.041 INCH ] Product Width : 1.02 MM  [.04 INCH ] Electrical Characteristics β-Value(25/85) (K) : 3976 Product Type Features β-Value (0/50) (K) : 3892 NTC Sensor Type : Gold Chip Resistance Tolerance (at 25°C) (PCT) : ± 5 Tolerance β-Value (PCT) : ±2 Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ] Resistance (at 25°C) (KOHM) : 10
Request a Quote Datasheet
Description
Dimensions Product Length : 1.02 MM  [.041 INCH ] Product Width : 1.02 MM  [.04 INCH ] Electrical Characteristics β-Value(25/85) (K) : 3976 Product Type Features β-Value (0/50) (K) : 3892 NTC Sensor Type : Gold Chip Resistance Tolerance (at 25°C) (PCT) : ± 5 Tolerance β-Value (PCT) : ±2 Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ] Resistance (at 25°C) (KOHM) : 10
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NTC Thermistors - GA10K3CG3 - TE Connectivity
Berwyn, PA, United States
NTC Thermistors
GA10K3CG3
NTC Thermistors GA10K3CG3
Dimensions Product Length : 1.02 MM  [.041 INCH ] Product Width : 1.02 MM  [.04 INCH ] Electrical Characteristics β-Value(25/85) (K) : 3976 Product Type Features β-Value (0/50) (K) : 3892 NTC Sensor Type : Gold Chip Resistance Tolerance (at 25°C) (PCT) : ± 5 Tolerance β-Value (PCT) : ±2 Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ] Resistance (at 25°C) (KOHM) : 10

Dimensions


  • Product Length : 1.02 MM  [.041 INCH ]
  • Product Width : 1.02 MM  [.04 INCH ]

Electrical Characteristics


  • β-Value(25/85) (K) : 3976

Product Type Features


  • β-Value (0/50) (K) : 3892
  • NTC Sensor Type : Gold Chip
  • Resistance Tolerance (at 25°C) (PCT) : ± 5
  • Tolerance β-Value (PCT) : ±2

Usage Conditions


  • Operating Temperature (Max) : 125 DEGC  [257 DEGF ]
  • Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
  • Resistance (at 25°C) (KOHM) : 10
Buy Now Datasheet
Thermistor ICs - 1244258 - RS Components, Ltd.
Corby, Northants, United Kingdom
Thermistor ICs
1244258
Thermistor ICs 1244258
TE Connectivity GA10K3CG3 Thermistor

TE Connectivity GA10K3CG3 Thermistor

Supplier's Site
Thermistor ICs - 2719263P - RS Components, Ltd.
Corby, Northants, United Kingdom
Thermistor ICs
2719263P
Thermistor ICs 2719263P
NTC ELEMENT thermistor

NTC ELEMENT thermistor

Supplier's Site
Thermistor ICs - 2719262 - RS Components, Ltd.
Corby, Northants, United Kingdom
Thermistor ICs
2719262
Thermistor ICs 2719262
NTC ELEMENT thermistor

NTC ELEMENT thermistor

Supplier's Site
Thermistor ICs - 2719263 - RS Components, Ltd.
Corby, Northants, United Kingdom
Thermistor ICs
2719263
Thermistor ICs 2719263
NTC ELEMENT thermistor

NTC ELEMENT thermistor

Supplier's Site
NTC Thermistors - 223-1542-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
223-1542-ND
NTC Thermistors 223-1542-ND
NTC Thermistor 10k LGA

NTC Thermistor 10k LGA

Buy Now Datasheet
Ntc Thermistor, 10K, Lga; Zero Power Resistance At 25°C Te Connectivity Sensors - 03AC1432 - Newark, An Avnet Company
Chicago, IL, United States
Ntc Thermistor, 10K, Lga; Zero Power Resistance At 25°C Te Connectivity Sensors
03AC1432
Ntc Thermistor, 10K, Lga; Zero Power Resistance At 25°C Te Connectivity Sensors 03AC1432
NTC THERMISTOR, 10K, LGA; Zero Power Resistance at 25°C:10kohm; Product Range:-; Thermistor Mounting:SMD; Beta Value (K):3976K; Thermistor Case Style:LGA; Thermistor Terminals:-; Operating Temperature Min:-40°C RoHS Compliant: Yes

NTC THERMISTOR, 10K, LGA; Zero Power Resistance at 25°C:10kohm; Product Range:-; Thermistor Mounting:SMD; Beta Value (K):3976K; Thermistor Case Style:LGA; Thermistor Terminals:-; Operating Temperature Min:-40°C RoHS Compliant: Yes

Supplier's Site Datasheet
Thermistor, Ntc, 3976K, 10 Kohm Rohs Compliant Te Connectivity - 51AK3430 - Newark, An Avnet Company
Chicago, IL, United States
Thermistor, Ntc, 3976K, 10 Kohm Rohs Compliant Te Connectivity
51AK3430
Thermistor, Ntc, 3976K, 10 Kohm Rohs Compliant Te Connectivity 51AK3430
THERMISTOR, NTC, 3976K, 10 KOHM ROHS COMPLIANT: YES

THERMISTOR, NTC, 3976K, 10 KOHM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TE Connectivity RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Thermistors Thermistors Thermistors Thermistors Thermistors Thermistors
Product Number GA10K3CG3 1244258 2719263P 223-1542-ND 03AC1432 51AK3430
Product Name NTC Thermistors Thermistor ICs Thermistor ICs NTC Thermistors Ntc Thermistor, 10K, Lga; Zero Power Resistance At 25°C Te Connectivity Sensors Thermistor, Ntc, 3976K, 10 Kohm Rohs Compliant Te Connectivity
Temperature Range -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to ? C (-40 to ? F)
Package / Electrode Type Chip/Surface Chip/Surface Chip/Surface
Thermal Time Constant 1 sec, in air 1 sec, in air
Unlock Full Specs
to access all available technical data

Similar Products

Thermistors - 1624332-2 - TE Connectivity
Specs
Resistance (@25°C) 1500 ohms
View Details
NTC Thermistors - 11027565-00 - TE Connectivity
Specs
Temperature Range -55 to 150 C (-67 to 302 F)
View Details