TE Connectivity NTC Thermistors GA10KF3977DPHFS

Description
Dimensions Lead Wire Length : 28 MM  [1.102 INCH ] Electrical Characteristics β-Value(25/85) (K) : 3977 Product Type Features NTC Sensor Type : NTC Thermistor Resistance Tolerance (at 25°C) (PCT) : ± 1 Tolerance β-Value (PCT) : ±1 Usage Conditions Operating Temperature (Max) : 200 DEGC  [392 DEGF ] Operating Temperature Range : -40 - 200 DEGC  [-40 - 392 DEGF ] Resistance (at 25°C) (KOHM) : 10
Request a Quote Datasheet
Description
Dimensions Lead Wire Length : 28 MM  [1.102 INCH ] Electrical Characteristics β-Value(25/85) (K) : 3977 Product Type Features NTC Sensor Type : NTC Thermistor Resistance Tolerance (at 25°C) (PCT) : ± 1 Tolerance β-Value (PCT) : ±1 Usage Conditions Operating Temperature (Max) : 200 DEGC  [392 DEGF ] Operating Temperature Range : -40 - 200 DEGC  [-40 - 392 DEGF ] Resistance (at 25°C) (KOHM) : 10
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NTC Thermistors - GA10KF3977DPHFS - TE Connectivity
Berwyn, PA, United States
NTC Thermistors
GA10KF3977DPHFS
NTC Thermistors GA10KF3977DPHFS
Dimensions Lead Wire Length : 28 MM  [1.102 INCH ] Electrical Characteristics β-Value(25/85) (K) : 3977 Product Type Features NTC Sensor Type : NTC Thermistor Resistance Tolerance (at 25°C) (PCT) : ± 1 Tolerance β-Value (PCT) : ±1 Usage Conditions Operating Temperature (Max) : 200 DEGC  [392 DEGF ] Operating Temperature Range : -40 - 200 DEGC  [-40 - 392 DEGF ] Resistance (at 25°C) (KOHM) : 10

Dimensions


  • Lead Wire Length : 28 MM  [1.102 INCH ]

Electrical Characteristics


  • β-Value(25/85) (K) : 3977

Product Type Features


  • NTC Sensor Type : NTC Thermistor
  • Resistance Tolerance (at 25°C) (PCT) : ± 1
  • Tolerance β-Value (PCT) : ±1

Usage Conditions


  • Operating Temperature (Max) : 200 DEGC  [392 DEGF ]
  • Operating Temperature Range : -40 - 200 DEGC  [-40 - 392 DEGF ]
  • Resistance (at 25°C) (KOHM) : 10
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Thermistors
Product Number GA10KF3977DPHFS
Product Name NTC Thermistors
Temperature Range -40 to 200 C (-40 to 392 F)
Unlock Full Specs
to access all available technical data

Similar Products

Thermistors - 1-1624332-0 - TE Connectivity
Specs
Resistance (@25°C) 680 ohms
View Details
Discrete NTC - 10202147-00 - TE Connectivity
Specs
Coating Epoxy
Temperature Range -55 to 90 C (-67 to 194 F)
Resistance (@25°C) 10000 ohms
View Details
NTC Thermistors - GA10KF3977DPHFN - TE Connectivity
Specs
Temperature Range -40 to 300 C (-40 to 572 F)
View Details