TE Connectivity NTC Thermistors GA10K3CG1311

Description
Electrical Characteristics β-Value(25/85) (K) : 3956 Product Type Features NTC Sensor Type : Leadless NTC Gold Chips Resistance Tolerance (at 25°C) (PCT) : ± 1 Tolerance β-Value (PCT) : ±1 Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ] Resistance (at 25°C) (KOHM) : 10
Request a Quote Datasheet
Description
Electrical Characteristics β-Value(25/85) (K) : 3956 Product Type Features NTC Sensor Type : Leadless NTC Gold Chips Resistance Tolerance (at 25°C) (PCT) : ± 1 Tolerance β-Value (PCT) : ±1 Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ] Resistance (at 25°C) (KOHM) : 10
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NTC Thermistors - GA10K3CG1311 - TE Connectivity
Berwyn, PA, United States
NTC Thermistors
GA10K3CG1311
NTC Thermistors GA10K3CG1311
Electrical Characteristics β-Value(25/85) (K) : 3956 Product Type Features NTC Sensor Type : Leadless NTC Gold Chips Resistance Tolerance (at 25°C) (PCT) : ± 1 Tolerance β-Value (PCT) : ±1 Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ] Resistance (at 25°C) (KOHM) : 10

Electrical Characteristics


  • β-Value(25/85) (K) : 3956

Product Type Features


  • NTC Sensor Type : Leadless NTC Gold Chips
  • Resistance Tolerance (at 25°C) (PCT) : ± 1
  • Tolerance β-Value (PCT) : ±1

Usage Conditions


  • Operating Temperature (Max) : 125 DEGC  [257 DEGF ]
  • Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
  • Resistance (at 25°C) (KOHM) : 10
Buy Now Datasheet
NTC Thermistors - 223-GA10K3CG1311-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
223-GA10K3CG1311-ND
NTC Thermistors 223-GA10K3CG1311-ND
CHPG-10K +/- 1% B 3956 +/- 1% BT

CHPG-10K +/- 1% B 3956 +/- 1% BT

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Thermistors Thermistors
Product Number GA10K3CG1311 223-GA10K3CG1311-ND
Product Name NTC Thermistors NTC Thermistors
Temperature Range -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

NTC Thermistors - 223-701132-ND - DigiKey
Specs
Package / Electrode Type Bead
Temperature Range -40 to 150 C (-40 to 302 F)
Resistance (@25°C) 30000 ohms
View Details
Thermistor, Ntc; Zero Power Resistance At 25°C Betatherm - 93K4040 - Newark, An Avnet Company
Specs
Lead Style Radial
Resistance (@25°C) 5000 ohms
View Details
NTC Thermistors - 11031853-00 - TE Connectivity
Specs
Temperature Range -80 to 125 C (-112 to 257 F)
View Details