TE Connectivity NTC Thermistors 10220685-00

Description
Electrical Characteristics β-Value(25/85) (K) : 4075 Product Type Features NTC Sensor Type : Leadless NTC Gold Chips Resistance Tolerance (at 25°C) (PCT) : ± 2 Tolerance β-Value (PCT) : ±1 Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ] Resistance (at 25°C) (KOHM) : 100
Request a Quote Datasheet
Description
Electrical Characteristics β-Value(25/85) (K) : 4075 Product Type Features NTC Sensor Type : Leadless NTC Gold Chips Resistance Tolerance (at 25°C) (PCT) : ± 2 Tolerance β-Value (PCT) : ±1 Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ] Resistance (at 25°C) (KOHM) : 100
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NTC Thermistors - 10220685-00 - TE Connectivity
Berwyn, PA, United States
NTC Thermistors
10220685-00
NTC Thermistors 10220685-00
Electrical Characteristics β-Value(25/85) (K) : 4075 Product Type Features NTC Sensor Type : Leadless NTC Gold Chips Resistance Tolerance (at 25°C) (PCT) : ± 2 Tolerance β-Value (PCT) : ±1 Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ] Resistance (at 25°C) (KOHM) : 100

Electrical Characteristics


  • β-Value(25/85) (K) : 4075

Product Type Features


  • NTC Sensor Type : Leadless NTC Gold Chips
  • Resistance Tolerance (at 25°C) (PCT) : ± 2
  • Tolerance β-Value (PCT) : ±1

Usage Conditions


  • Operating Temperature (Max) : 125 DEGC  [257 DEGF ]
  • Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
  • Resistance (at 25°C) (KOHM) : 100
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Thermistors
Product Number 10220685-00
Product Name NTC Thermistors
Temperature Range -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

NTC Thermistors - GA10K3A1IB - TE Connectivity
Specs
Temperature Range -40 to 125 C (-40 to 257 F)
View Details
4 suppliers
NTC Thermistors - 223-701101-M-ND - DigiKey
Specs
Package / Electrode Type Bead
Temperature Range -40 to 150 C (-40 to 302 F)
Resistance (@25°C) 100 ohms
View Details