TE Connectivity NTC Thermistors GA10K3A1A

Description
Body Features Lead Wire Conductor Type : Tinned Copper Alloy Solid Dimensions Lead Wire Length : 76 MM  [2.992 INCH ] Lead Wire Size (AWG) : 32 Product Diameter : 2.4 MM  [.094 INCH ] Electrical Characteristics β-Value(25/85) (K) : 3976 Product Type Features β-Value (0/50) (K) : 3892 NTC Sensor Type : Epoxy Coated NTC Thermistor Resistance Tolerance (at 25°C) (PCT) : ± .25 Temperature Tolerance (DEGC) : ± 0.1 °C from 0 - 70 Tolerance β-Value (PCT) : ±.5 Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ] Resistance (at 25°C) (KOHM) : 10
Request a Quote Datasheet
Description
Body Features Lead Wire Conductor Type : Tinned Copper Alloy Solid Dimensions Lead Wire Length : 76 MM  [2.992 INCH ] Lead Wire Size (AWG) : 32 Product Diameter : 2.4 MM  [.094 INCH ] Electrical Characteristics β-Value(25/85) (K) : 3976 Product Type Features β-Value (0/50) (K) : 3892 NTC Sensor Type : Epoxy Coated NTC Thermistor Resistance Tolerance (at 25°C) (PCT) : ± .25 Temperature Tolerance (DEGC) : ± 0.1 °C from 0 - 70 Tolerance β-Value (PCT) : ±.5 Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ] Resistance (at 25°C) (KOHM) : 10
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NTC Thermistors - GA10K3A1A - TE Connectivity
Berwyn, PA, United States
NTC Thermistors
GA10K3A1A
NTC Thermistors GA10K3A1A
Body Features Lead Wire Conductor Type : Tinned Copper Alloy Solid Dimensions Lead Wire Length : 76 MM  [2.992 INCH ] Lead Wire Size (AWG) : 32 Product Diameter : 2.4 MM  [.094 INCH ] Electrical Characteristics β-Value(25/85) (K) : 3976 Product Type Features β-Value (0/50) (K) : 3892 NTC Sensor Type : Epoxy Coated NTC Thermistor Resistance Tolerance (at 25°C) (PCT) : ± .25 Temperature Tolerance (DEGC) : ± 0.1 °C from 0 - 70 Tolerance β-Value (PCT) : ±.5 Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ] Resistance (at 25°C) (KOHM) : 10

Body Features


  • Lead Wire Conductor Type : Tinned Copper Alloy Solid

Dimensions


  • Lead Wire Length : 76 MM  [2.992 INCH ]
  • Lead Wire Size (AWG) : 32
  • Product Diameter : 2.4 MM  [.094 INCH ]

Electrical Characteristics


  • β-Value(25/85) (K) : 3976

Product Type Features


  • β-Value (0/50) (K) : 3892
  • NTC Sensor Type : Epoxy Coated NTC Thermistor
  • Resistance Tolerance (at 25°C) (PCT) : ± .25
  • Temperature Tolerance (DEGC) : ± 0.1 °C from 0 - 70
  • Tolerance β-Value (PCT) : ±.5

Usage Conditions


  • Operating Temperature (Max) : 125 DEGC  [257 DEGF ]
  • Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
  • Resistance (at 25°C) (KOHM) : 10
Buy Now Datasheet
NTC Thermistors - 223-1537-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
223-1537-ND
NTC Thermistors 223-1537-ND
NTC Thermistor 10k Bead

NTC Thermistor 10k Bead

Buy Now Datasheet
DISC-+- 0.2'C 0'C 70'C TEMPERATURE - GA10K3A1A - Heilind Electronics, Inc.
Wilmington, MA, United States
DISC-+- 0.2'C 0'C 70'C TEMPERATURE
GA10K3A1A
DISC-+- 0.2'C 0'C 70'C TEMPERATURE GA10K3A1A
DISC-+- 0.2'C 0'C 70'C TEMPERATURE

DISC-+- 0.2'C 0'C 70'C TEMPERATURE

Buy Now
Thermistor ICs - 8937137P - RS Components, Ltd.
Corby, Northants, United Kingdom
Thermistor ICs
8937137P
Thermistor ICs 8937137P
TE Connectivity GA10K3A1A Thermistor

TE Connectivity GA10K3A1A Thermistor

Supplier's Site
Thermistor ICs - 8937137 - RS Components, Ltd.
Corby, Northants, United Kingdom
Thermistor ICs
8937137
Thermistor ICs 8937137
TE Connectivity GA10K3A1A Thermistor

TE Connectivity GA10K3A1A Thermistor

Supplier's Site
Thermistor, Ntc, 10K Rohs Compliant Te Connectivity - 28AK9834 - Newark, An Avnet Company
Chicago, IL, United States
Thermistor, Ntc, 10K Rohs Compliant Te Connectivity
28AK9834
Thermistor, Ntc, 10K Rohs Compliant Te Connectivity 28AK9834
THERMISTOR, NTC, 10K ROHS COMPLIANT: YES

THERMISTOR, NTC, 10K ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Heilind Electronics, Inc. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Thermistors Thermistors Thermistors Thermistors Thermistors Thermistors
Product Number GA10K3A1A 223-1537-ND GA10K3A1A 8937137P 8937137 28AK9834
Product Name NTC Thermistors NTC Thermistors DISC-+- 0.2'C 0'C 70'C TEMPERATURE Thermistor ICs Thermistor ICs Thermistor, Ntc, 10K Rohs Compliant Te Connectivity
Temperature Range -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Package / Electrode Type Bead Chip/Surface Chip/Surface
Resistance (@25°C) 10000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

NTC Thermistors - 223-1284-ND - DigiKey
Specs
Package / Electrode Type Bead
Temperature Range -55 to 150 C (-67 to 302 F)
Resistance (@25°C) 3000 ohms
View Details
2 suppliers