TE Connectivity NTC Thermistors 701030

Description
NTC Thermistor 3k Bead
Request a Quote Datasheet
Description
NTC Thermistor 3k Bead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NTC Thermistors - 223-1284-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
223-1284-ND
NTC Thermistors 223-1284-ND
NTC Thermistor 3k Bead

NTC Thermistor 3k Bead

Buy Now Datasheet
Thermistor, Ntc, 3K, Radial; Zero Power Resistance At 25°C Te Connectivity Sensors - 29AC0880 - Newark, An Avnet Company
Chicago, IL, United States
Thermistor, Ntc, 3K, Radial; Zero Power Resistance At 25°C Te Connectivity Sensors
29AC0880
Thermistor, Ntc, 3K, Radial; Zero Power Resistance At 25°C Te Connectivity Sensors 29AC0880
THERMISTOR, NTC, 3K, RADIAL; Zero Power Resistance at 25°C:3kohm; Product Range:44030RC Series; Thermistor Mounting:Through Hole; Beta Value (K):3976K; Thermistor Case Style:-; Thermistor Terminals:Radial Leaded; Operating RoHS Compliant: Yes

THERMISTOR, NTC, 3K, RADIAL; Zero Power Resistance at 25°C:3kohm; Product Range:44030RC Series; Thermistor Mounting:Through Hole; Beta Value (K):3976K; Thermistor Case Style:-; Thermistor Terminals:Radial Leaded; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Thermistors Thermistors
Product Number 223-1284-ND 29AC0880
Product Name NTC Thermistors Thermistor, Ntc, 3K, Radial; Zero Power Resistance At 25°C Te Connectivity Sensors
Package / Electrode Type Bead
Unlock Full Specs
to access all available technical data

Similar Products

LP73 Thin Film Thermal Sensors of SMD Type -  - KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details
PTC Thermistors - KLC0108000250-95 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 12 to 24 ohms
Special Reference Temperature 95 C (203 F)
View Details
110 or 220 Volt (V) Rated Voltage and 2.1 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC1021401500210-245 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 500 to 1000 ohms
Special Reference Temperature 245 C (473 F)
View Details